Texas Instruments SN54LS279A Quadruple /S-/R Latches 7601801EA

Description
Quadruple /S-/R Latches 16-CDIP -55 to 125
Request a Quote Datasheet
Description
Quadruple /S-/R Latches 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS279A Quadruple /S-/R Latches - 7601801EA - Texas Instruments
Dallas, TX, United States
SN54LS279A Quadruple /S-/R Latches
7601801EA
SN54LS279A Quadruple /S-/R Latches 7601801EA
Quadruple /S-/R Latches 16-CDIP -55 to 125

Quadruple /S-/R Latches 16-CDIP -55 to 125

Buy Now Datasheet
Latches - 7601801EA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
7601801EA
Latches 7601801EA
S-R Latch 4 Channel 1:1 IC Standard 16-CDIP

S-R Latch 4 Channel 1:1 IC Standard 16-CDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
7601801EA
Integrated Circuits (ICs) - Logic - Latches 7601801EA
QUADRUPLE /S-/R LATCHES 16-CDIP

QUADRUPLE /S-/R LATCHES 16-CDIP

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number 7601801EA 7601801EA 7601801EA
Product Name SN54LS279A Quadruple /S-/R Latches Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 5V; 5 4.5V ~ 5.5V
Operating Current 7 mA
Propagation Delay 22 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4508B CMOS Dual 4-Bit Latch - CD4508BME4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
Integrated Circuits (ICs) - Logic - Latches - 4724BDM - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 1.5V
View Details
2 suppliers
SN74AVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74AVC16373DGGRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
View Details
2 suppliers