The CD4043BD is a CMOS quad NOR R/S latch with 3-state outputs in a 16-pin SOIC package. It operates over a temperature range of -55 to 125°C and is RoHS compliant with a lead finish of NIPDAU. It has a reflow soldering rating of Level-1-260C-UNLIM.
CMOS Quad NOR R/S Latch with 3-State Outputs 16-SOIC -55 to 125
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC
IC NOR R/S LATCH 3ST QUAD 16SOIC
IC NOR R/S LATCH 3ST QUAD 16SOIC
LOGIC, NOR R/S LATCH 3ST QUAD, 16SOIC; Logic Family / Base Number:CD4043; Latch Type:SR; IC Output Type:Tri State; Propagation Delay:50ns; Output Current:6.8mA; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; SupplyRoHS Compliant: Yes
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CD4043BD | 296-32886-5-ND | CD4043BD | CD4043BD | CD4043BD | 36AJ8527 |
| Product Name | CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs | Latches | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | Logic, Nor R/s Latch 3St Quad, 16Soic; Logic Family / Base Number Texas Instruments |
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 3V; 10 | 3V ~ 18V | 1.8V; 3V ~ 18V | 1.8V | ||
| Operating Current | 0.0600 mA | |||||
| Propagation Delay | 140 ns | 50 ns | 50 ns | 50 ns | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |