Texas Instruments SN74LV573A Octal Transparent D-Type Latches With 3-State Outputs SN74LV573ANSR

Description
Octal Transparent D-Type Latches With 3-State Outputs 20-SO -40 to 85
Request a Quote Datasheet
Description
Octal Transparent D-Type Latches With 3-State Outputs 20-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV573A Octal Transparent D-Type Latches With 3-State Outputs - SN74LV573ANSR - Texas Instruments
Dallas, TX, United States
SN74LV573A Octal Transparent D-Type Latches With 3-State Outputs
SN74LV573ANSR
SN74LV573A Octal Transparent D-Type Latches With 3-State Outputs SN74LV573ANSR
Octal Transparent D-Type Latches With 3-State Outputs 20-SO -40 to 85

Octal Transparent D-Type Latches With 3-State Outputs 20-SO -40 to 85

Buy Now Datasheet
Latches - 296-38807-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74LV573ANSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LV573ANSR
Integrated Circuits (ICs) - Logic - Latches SN74LV573ANSR
IC D-TYPE TRANSP SGL 8:8 20SO

IC D-TYPE TRANSP SGL 8:8 20SO

Supplier's Site
Latches - SN74LV573ANSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74LV573ANSR 296-38807-2-ND SN74LV573ANSR SN74LV573ANSR
Product Name SN74LV573A Octal Transparent D-Type Latches With 3-State Outputs Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type D Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 2.5V; 3.3V; 5V; 2.5,3.3,5 2V ~ 5.5V 2V ~ 5.5V
Operating Current 0.0200 mA
Propagation Delay 21 ns 1 ns
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
Latches - 54LS279LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 20-CLCC
View Details
2 suppliers