Texas Instruments SN74LV4040A-EP Enhanced Product 12-Bit Asynchronous Binary Counter SN74LV4040AMPWREP

Description
Enhanced Product 12-Bit Asynchronous Binary Counter 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
Enhanced Product 12-Bit Asynchronous Binary Counter 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV4040A-EP Enhanced Product 12-Bit Asynchronous Binary Counter - SN74LV4040AMPWREP - Texas Instruments
Dallas, TX, United States
SN74LV4040A-EP Enhanced Product 12-Bit Asynchronous Binary Counter
SN74LV4040AMPWREP
SN74LV4040A-EP Enhanced Product 12-Bit Asynchronous Binary Counter SN74LV4040AMPWREP
Enhanced Product 12-Bit Asynchronous Binary Counter 16-TSSOP -55 to 125

Enhanced Product 12-Bit Asynchronous Binary Counter 16-TSSOP -55 to 125

Buy Now Datasheet
Counters, Dividers - 296-23470-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-23470-2-ND
Counters, Dividers 296-23470-2-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP

Buy Now Datasheet
Counters, Dividers - 296-23470-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-23470-1-ND
Counters, Dividers 296-23470-1-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP

Buy Now Datasheet
 - SN74LV4040AMPWREP - Rochester Electronics
Newburyport, MA, United States
Binary Counter, LV/LV-A/LVX/H Series, Asynchronous, Positive Edge Triggered, 12-Bit, Up Direction, CMOS, PDSO16

Binary Counter, LV/LV-A/LVX/H Series, Asynchronous, Positive Edge Triggered, 12-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74LV4040AMPWREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74LV4040AMPWREP
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74LV4040AMPWREP
IC BINARY COUNTER 12BIT 16TSSOP

IC BINARY COUNTER 12BIT 16TSSOP

Supplier's Site
Counters, Dividers - SN74LV4040AMPWREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74LV4040AMPWREP
Counters, Dividers SN74LV4040AMPWREP
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP

Buy Now
Logic - Counters, Dividers - SN74LV4040AMPWREP - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74LV4040AMPWREP
Logic - Counters, Dividers SN74LV4040AMPWREP
IC 12BIT ASYNC BIN COUNT 16TSSOP

IC 12BIT ASYNC BIN COUNT 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74LV4040AMPWREP 296-23470-2-ND SN74LV4040AMPWREP SN74LV4040AMPWREP SN74LV4040AMPWREP SN74LV4040AMPWREP
Product Name SN74LV4040A-EP Enhanced Product 12-Bit Asynchronous Binary Counter Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers
Counter Category Asynchronous Asynchronous Synchronous; Asynchronous Synchronous
Supply Voltage 5.5 2 V ~ 5.5 V
Package Type TSSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP16 SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Logic Family LV-A CMOS
Number of Stages (Bits) 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Counters, Dividers - CD4011 - 240303-CD4011 - Win Source Electronics
Specs
Supply Voltage 3 V ~ 18 V
Package Type DIP; PDIP; 16-PDIP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54HC4020 Asynchronous 14-Bit Binary Counters - 85003012A - Texas Instruments
Specs
Counter Category Asynchronous
Supply Voltage 6
Package Type CDIP,CFP,LCCC
View Details
3 suppliers
CD54HCT4040 High Speed CMOS Logic 12-Stage Binary Counter - 5962-8994701MEA - Texas Instruments
Specs
Supply Voltage 5.5
Package Type CDIP
Logic Family HCT
View Details
CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BMG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
5 suppliers