Texas Instruments SN74LV4040A 12-Bit Asynchronous Binary Counter SN74LV4040ADBR

Description
12-Bit Asynchronous Binary Counter 16-SSOP -40 to 85
Request a Quote Datasheet
Description
12-Bit Asynchronous Binary Counter 16-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV4040A 12-Bit Asynchronous Binary Counter - SN74LV4040ADBR - Texas Instruments
Dallas, TX, United States
SN74LV4040A 12-Bit Asynchronous Binary Counter
SN74LV4040ADBR
SN74LV4040A 12-Bit Asynchronous Binary Counter SN74LV4040ADBR
12-Bit Asynchronous Binary Counter 16-SSOP -40 to 85

12-Bit Asynchronous Binary Counter 16-SSOP -40 to 85

Buy Now Datasheet
 - SN74LV4040ADBR - Rochester Electronics
Newburyport, MA, United States
Binary Counter, LV/LV-A/LVX/H Series, Asynchronous, Negative Edge Triggered, 12-Bit, Up Direction, CMOS, PDSO16

Binary Counter, LV/LV-A/LVX/H Series, Asynchronous, Negative Edge Triggered, 12-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Counters, Dividers - 296-3821-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-3821-2-ND
Counters, Dividers 296-3821-2-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SSOP

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SSOP

Buy Now Datasheet
Counters, Dividers - 296-3821-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-3821-1-ND
Counters, Dividers 296-3821-1-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SSOP

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SSOP

Buy Now Datasheet
Counters, Dividers - 296-3821-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-3821-6-ND
Counters, Dividers 296-3821-6-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SSOP

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SSOP

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN74LV4040ADBR - 1255276-SN74LV4040ADBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74LV4040ADBR
1255276-SN74LV4040ADBR
Logic - Logic - Counters, Dividers - SN74LV4040ADBR 1255276-SN74LV4040ADBR
Manufacturer: Texas Instruments Win Source Part Number: 1255276-SN74LV4040AD BR Packaging: Reel Mounting Style: SMD Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 12 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Timing: Asynchronous Count Rate: 95MHz Categories: Integrated Circuits Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SSOP Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: 74LV4040 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1255276-SN74LV4040ADBR
Packaging: Reel
Mounting Style: SMD
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 12
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Timing: Asynchronous
Count Rate: 95MHz
Categories: Integrated Circuits
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SSOP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: 74LV4040
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V

Buy Now
Counters, Dividers - SN74LV4040ADBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74LV4040ADBR
Counters, Dividers SN74LV4040ADBR
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SSOP

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SSOP

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74LV4040ADBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74LV4040ADBR
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74LV4040ADBR
IC BINARY COUNTER 12-BIT 16SSOP

IC BINARY COUNTER 12-BIT 16SSOP

Supplier's Site
Logic - Counters, Dividers - SN74LV4040ADBR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74LV4040ADBR
Logic - Counters, Dividers SN74LV4040ADBR
IC 12-BIT ASYNC BIN CNTR 16-SSOP

IC 12-BIT ASYNC BIN CNTR 16-SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74LV4040ADBR SN74LV4040ADBR 296-3821-2-ND 1255276-SN74LV4040ADBR SN74LV4040ADBR SN74LV4040ADBR SN74LV4040ADBR
Product Name SN74LV4040A 12-Bit Asynchronous Binary Counter Counters, Dividers Logic - Logic - Counters, Dividers - SN74LV4040ADBR Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers
Counter Category Asynchronous Synchronous; Asynchronous Asynchronous Synchronous
Supply Voltage 3.3V; 5V; 5.5 2V ~ 5.5V 2 V ~ 5.5 V
Package Type PDIP,SO,SOIC,SSOP,TSSOP,TVSOP,VQFN SOP; SSOP; SSOP16 SSOP; "16-SSOP (0.209"", 5.30mm Width)" SSOP SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width) SSOP
Logic Family LV-A CMOS
Number of Stages (Bits) 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

SN74F163A Synchronous 4-Bit Binary Counter - SN74F163ANSR - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5.5
Package Type PDIP,SO,SOIC,SSOP
View Details
7 suppliers
SN54ALS161B Synchronous 4-Bit Binary Counters - 8302201FA - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5.5
Package Type CDIP,CFP,LCCC
View Details
4 suppliers
CD74HC163 High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset - CD74HC163MT - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC
View Details
7 suppliers