CMOS 14-Stage Ripple-Carry Binary Counter/Divider 16-SO -55 to 125
Binary Counter, 4000/14000/40000 Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, CMOS, PDSO16
Manufacturer: Texas Instruments
Win Source Part Number: 012827-CD4020BNSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 14
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 24MHZ
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO
SO-16-208mil Counters / Dividers ROHS
IC BINARY COUNTR/DIV RIPL 16SO
IC BINARY COUNTER 14-BIT 16SO
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD4020BNSR | CD4020BNSR | 012827-CD4020BNSR | 296-CD4020BNSRDKR-ND | CD4020BNSR | CD4020BNSR | CD4020BNSR | CD4020BNSR |
| Product Name | CD4020B CMOS 14-Stage Ripple-Carry Binary Counter/Divider | Logic - Logic - Counters, Dividers - CD4020BNSR | Counters, Dividers | Logic ICs >> Counters / Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | |
| Supply Voltage | 3V; 5V; 18 | 3 V ~ 18 V | 1.8V; 3 V ~ 18 V | |||||
| Package Type | PDIP,SO,TSSOP | SOP; SOP16 | 16-SO | SOIC; "16-SOIC (0.209"", 5.30mm Width)" | SOIC | SOIC; 16-SOIC (0.209\", 5.30mm Width) | ||
| Logic Family | CD4000 | CMOS | ||||||
| Number of Stages (Bits) | 12 bits | |||||||
| Operating Current | 0.0300 mA |