The SN54HC4040 is a 12-stage asynchronous binary counter with 16-pin CFP packaging, operating over a temperature range of -55°C to 125°C, with a wide supply voltage range of 2 V to 6 V, and capable of driving up to 10 LSTTL loads with ±4-mA output drive at 5 V. The device features a maximum quiescent supply current of 80 µA and an average propagation delay of 12 ns. The clear input asynchronously resets all outputs to low, and counting advances on a high-to-low clock transition. The CFP package measures 10.16 mm × 6.73 mm.
Asynchronous 12-Bit Binary Counters 16-CFP -55 to 125
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-CFP
ASYNCHRONOUS 12-BIT BINARY COUNT
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 8500401FA | 8500401FA | 8500401FA |
| Product Name | SN54HC4040 Asynchronous 12-Bit Binary Counters | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Counter Category | Asynchronous | ||
| Supply Voltage | 6 | 2 V ~ 6 V | |
| Package Type | CDIP,CFP,LCCC | 16-CFlatpack | |
| Logic Family | HC |