Dual 4-bit binary counters with individual clocks and direct clear, designed for 2 V to 5.5 V operation, available in a 14-pin TVSOP package measuring 3.6 mm x 4.4 mm, with an operating temperature range of -40°C to 85°C.
Dual 4-Bit Binary Counters 14-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Counters |
| Product Number | SN74LV393ADG4 |
| Product Name | SN74LV393A Dual 4-Bit Binary Counters |
| Supply Voltage | 3.3V; 5V; 5.5 |
| Package Type | SO,SOIC,SSOP,TSSOP,TVSOP |
| Logic Family | LV-A |
| Number of Stages (Bits) | 4 bits |