CMOS 7-Stage Ripple-Carry Binary Counter/Divider 14-SOIC -55 to 125
Binary Counter, 4000/14000/40000 Series, Asynchronous, Negative Edge Triggered, 7-Bit, Up Direction, CMOS, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 1159614-CD4024BM
Series: 4000B
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Binary Counter
Operating Supply Voltage: 3 V ~ 18 V
Number of Elements: 1
Number of Bits per Element: 7
Direction: Up
Reset: Asynchronous
Count Rate: 24MHZ
Family Name: CD4024
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): HCF4024BM1; HCF4024M013TR; CD4024BCMX;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-SOIC
LOGIC, COUNTER/DIVIDER BIN, 14SOIC; Logic Family / Base Number:CD4024; Counter Type:Ripple Carry Binary / Divider; Clock Frequency:24MHz; Count Maximum:7; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:3V; Supply RoHS Compliant: Yes
IC COUNTER/DIVIDER BIN 14-SOIC
IC BINARY COUNTER 7-BIT 14SOIC
Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD4024BM | CD4024BM | 1159614-CD4024BM | 296-25942-5-ND | 36AJ8516 | CD4024BM | CD4024BM | CD4024BM |
| Product Name | CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider | Logic - Logic - Counters, Dividers - CD4024BM | Counters, Dividers | Logic, Counter/divider Bin, 14Soic; Logic Family / Base Number Texas Instruments | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | |
| Supply Voltage | 3V; 18 | 3 V ~ 18 V | 3V; 3V | 1.8V; 3 V ~ 18 V | ||||
| Package Type | PDIP,SO,SOIC,TSSOP | SOIC; SOIC14 | SOIC | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |
| Logic Family | CD4000 | CMOS | ||||||
| Number of Stages (Bits) | 12 bits | |||||||
| Operating Current | 0.0300 mA |