Texas Instruments SN74LV373AT Octal Transparent D-Type Latch With 3-State Output SN74LV373ATDBR

Description
Octal Transparent D-Type Latch With 3-State Output 20-SSOP -40 to 125
Request a Quote Datasheet
Description
Octal Transparent D-Type Latch With 3-State Output 20-SSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV373AT Octal Transparent D-Type Latch With 3-State Output - SN74LV373ATDBR - Texas Instruments
Dallas, TX, United States
SN74LV373AT Octal Transparent D-Type Latch With 3-State Output
SN74LV373ATDBR
SN74LV373AT Octal Transparent D-Type Latch With 3-State Output SN74LV373ATDBR
Octal Transparent D-Type Latch With 3-State Output 20-SSOP -40 to 125

Octal Transparent D-Type Latch With 3-State Output 20-SSOP -40 to 125

Buy Now Datasheet
Latches - 296-21038-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257283-SN74LV373ATDBR
Integrated Circuits (ICs) - Logic - Latches 1257283-SN74LV373ATDBR
Win Source Part Number: 1257283-SN74LV373ATD BR Category: Integrated Circuits (ICs)>Logic - Latches Series: 74LV Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 16mA, 16mA Independent Circuits: 1 Delay Time - Propagation: 1ns Voltage - Supply: 2V ~ 5.5V Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74LV373ATDBRR,SN7 4LV373ATDBRE4,-SN74L V373ATDBRE4,296-2103 8-1,296-21038-2,-SN7 4LV373ATDBRG4R,-SN74 LV373ATDBRE4R,2156-S N74LV373ATDBR-TITR,T EXTISSN74LV373ATDBR, SN74LV373ATDBRG4,SN7 4LV373ATDBRE4,-296-2 1038-1,-296-21038-1, 296-21038-6,SN74LV37 3ATDBRG4,-SN74LV373A TDBRG4 Base Product Number: SN74LV37 Product Status: Obsolete

Win Source Part Number: 1257283-SN74LV373ATDBR
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74LV
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 16mA, 16mA
Independent Circuits: 1
Delay Time - Propagation: 1ns
Voltage - Supply: 2V ~ 5.5V
Package / Case: 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74LV373ATDBRR,SN74LV373ATDBRE4,-SN74LV373ATDBRE4,296-21038-1,296-21038-2,-SN74LV373ATDBRG4R,-SN74LV373ATDBRE4R,2156-SN74LV373ATDBR-TITR,TEXTISSN74LV373ATDBR,SN74LV373ATDBRG4,SN74LV373ATDBRE4,-296-21038-1,-296-21038-1,296-21038-6,SN74LV373ATDBRG4,-SN74LV373ATDBRG4
Base Product Number: SN74LV37
Product Status: Obsolete

Buy Now Datasheet
Latches - SN74LV373ATDBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now
Integrated Circuits (ICs) - Logic - Latches - SN74LV373ATDBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LV373ATDBR
Integrated Circuits (ICs) - Logic - Latches SN74LV373ATDBR
IC D-TYPE TRANSP SGL 8:8 20SSOP

IC D-TYPE TRANSP SGL 8:8 20SSOP

Supplier's Site
Logic - Latches - SN74LV373ATDBR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LV373ATDBR
Logic - Latches SN74LV373ATDBR
IC OCTAL TRANSP D LATCH 20-SSOP

IC OCTAL TRANSP D LATCH 20-SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74LV373ATDBR 296-21038-2-ND 1257283-SN74LV373ATDBR SN74LV373ATDBR SN74LV373ATDBR SN74LV373ATDBR
Product Name SN74LV373AT Octal Transparent D-Type Latch With 3-State Output Latches Integrated Circuits (ICs) - Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V
Operating Current 0.0200 mA
Propagation Delay 11 ns 1 ns 1 ns 1 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVCH162260 12-Bit To 24-Bit Multiplexed D-Type Latch With 3-State Outputs - 74ALVCH162260DLRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
5 suppliers
SN74LVTH16373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs - 74LVTH16373DLRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 3.3
View Details
CD4042B CMOS Quad Clocked 'D' Latch - CD4042BDW - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
6 suppliers
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
2 suppliers