Texas Instruments SN74LV373A Octal Transparent D-Type Latches With 3-State Outputs SN74LV373APWRG4

Description
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV373A Octal Transparent D-Type Latches With 3-State Outputs - SN74LV373APWRG4 - Texas Instruments
Dallas, TX, United States
SN74LV373A Octal Transparent D-Type Latches With 3-State Outputs
SN74LV373APWRG4
SN74LV373A Octal Transparent D-Type Latches With 3-State Outputs SN74LV373APWRG4
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85

Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85

Buy Now Datasheet
Latches - 296-41643-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Latches - SN74LV373APWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Latches - SN74LV373APWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LV373APWRG4
Integrated Circuits (ICs) - Logic - Latches SN74LV373APWRG4
IC D-TYPE TRANSP SGL 8:8 20TSSOP

IC D-TYPE TRANSP SGL 8:8 20TSSOP

Supplier's Site
Logic - Latches - SN74LV373APWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LV373APWRG4
Logic - Latches SN74LV373APWRG4
IC OCT TRANSP D-TYP LATCH20TSSOP

IC OCT TRANSP D-TYP LATCH20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74LV373APWRG4 296-41643-2-ND SN74LV373APWRG4 SN74LV373APWRG4 SN74LV373APWRG4
Product Name SN74LV373A Octal Transparent D-Type Latches With 3-State Outputs Latches Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 2.5V; 3.3V; 5V; 2.5,3.3,5 2V ~ 5.5V 2V ~ 5.5V
Operating Current 0.0200 mA
Propagation Delay 21 ns 1 ns 1 ns
Unlock Full Specs
to access all available technical data

Similar Products

74ACT16841 20-Bit Bus-Interface D-Type Latches With 3-State Outputs - 74ACT16841DLR - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
7 suppliers
SN54LS75 4-Bit Bistable Latches - 7601201EA - Texas Instruments
Specs
Supply Voltage 5V; 5
Operating Current 12 mA
Propagation Delay 19 ns
View Details
4 suppliers
Latches - 54LS279DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details