Octal D-type flip-flops with clear designed for 2-V to 5.5-V VCC operation, featuring a maximum propagation delay of 10.5 ns at 5 V and latch-up performance exceeding 250 mA per JESD 17, in a 20-pin TSSOP package measuring 6.50 mm × 7.8 mm, operating from -40°C to 125°C.
Octal D-Type Flip-Flops With Clear 20-TSSOP -40 to 125
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
IC FF D-TYPE SNGL 8BIT 20TSSOP
OCTAL D-TYPE FLIP-FLOPS, 74LV273; Logic Family / Base Number:74LV273; Flip-Flop Type:D; Propagation Delay:6.2ns; Frequency:160MHz; Output Current:12mA; Logic Case Style:TSSOP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC OutputRoHS Compliant: Yes
IC FF D-TYPE SNGL 8BIT 20TSSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LV273APW | 296-26550-5-ND | SN74LV273APW | SN74LV273APW | 26AJ9614 | SN74LV273APW |
| Product Name | SN74LV273A Octal D-Type Flip-Flops With Clear | Flip Flops | Flip Flops | Logic - Flip Flops | Octal D-Type Flip-Flops, 74Lv273; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 2.5V; 3.3V; 5V; 2.5,3.3,5 | 2V ~ 5.5V | 2V ~ 5.5V | |||
| Propagation Delay | 20.5 ns | 11 ns | 6.2 ns | |||
| fMAX | 70 MHz | 160 MHz | 160 MHz | |||
| Operating Current | 0.0200 mA |