Octal inverting buffers/drivers with 3-state outputs designed for 2V to 5.5V operation, available in a 20-pin TSSOP package measuring 6.50mm × 6.40mm with a body size of 6.50mm × 4.40mm. The device supports mixed-mode voltage operation on all ports, offers latch-up performance exceeding 250mA per JESD78, and operates over a temperature range of -40°C to 125°C.
Octal Buffers/Drivers With 3-State Outputs 20-TSSOP -40 to 85
8-Bit 3-State Buffer/Inverter IC, 2V-5.5V, 7.5ns, 125C, TSSOP Product overview: SN74LV240APWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2V, 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 2V, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LV240APWR can be used for catalog matching and distributor lookup.
4 16mA 2V~5.5V 16mA 2 TSSOP-20 Buffer/Driver/Transc
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LV240APWR | 704-SN74LV240APWR | SN74LV240APWR |
| Product Name | SN74LV240A Octal Buffers/Drivers With 3-State Outputs | 8-bit 2V 5.5V TSSOP Interface Transceiver IC | Logic ICs >> Buffer/Driver/Transceiver |
| Technology | LV-A | ||
| Device Type | Buffer | Transceiver | Transceiver; Buffer |
| Features | RoHS | RoHS | RoHS |