The SN55116 is a differential line transceiver integrating a 3-state driver and a differential receiver, designed for TTL-compatible party-line data-bus applications. It operates from a single 5-V supply and is available in a 20-pin LCCC (FK) package. The driver supports open-collector or totem-pole output configurations, while the receiver features a ±15 V common-mode input range, an integrated 130-Ω termination resistor, and output strobe control. Both sections are characterized for operation over the full military temperature range of −55°C to 125°C and are housed in a 20-pin LCCC package measuring 506.98 mm in length and 12.06 mm in width.
Differential Line Transreceiver 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 5962-88511012A |
| Product Name | SN55116 Differential Line Transreceiver |
| Device Type | Receiver |