Texas Instruments SN74LV175A Quadruple D-Type Flip-Flops With Clear SN74LV175APWG4

Description
Quadruple D-Type Flip-Flops With Clear 16-TSSOP -40 to 85
Request a Quote
Description
Quadruple D-Type Flip-Flops With Clear 16-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quadruple D-type flip-flops with clear, designed for 2 V to 5.5 V operation, in a 16-pin TSSOP package measuring 5 mm × 4.4 mm, with a maximum propagation delay of 7.5 ns at 5 V and support for mixed-mode voltage operation on all ports. The device operates from -40°C to 85°C and features complementary outputs from each flip-flop and a direct clear input.

Datasheet Summary
Powered by GS/AI

Quadruple D-type flip-flops with clear, designed for 2 V to 5.5 V operation, in a 16-pin TSSOP package measuring 5 mm × 4.4 mm, with a maximum propagation delay of 7.5 ns at 5 V and support for mixed-mode voltage operation on all ports. The device operates from -40°C to 85°C and features complementary outputs from each flip-flop and a direct clear input.

Suppliers

Company
Product
Description
Supplier Links
SN74LV175A Quadruple D-Type Flip-Flops With Clear - SN74LV175APWG4 - Texas Instruments
Dallas, TX, United States
SN74LV175A Quadruple D-Type Flip-Flops With Clear
SN74LV175APWG4
SN74LV175A Quadruple D-Type Flip-Flops With Clear SN74LV175APWG4
Quadruple D-Type Flip-Flops With Clear 16-TSSOP -40 to 85

Quadruple D-Type Flip-Flops With Clear 16-TSSOP -40 to 85

Buy Now Datasheet
Flip Flops - SN74LV175APWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LV175APWG4
Flip Flops SN74LV175APWG4
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)

Buy Now
Logic - Flip Flops - SN74LV175APWG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LV175APWG4
Logic - Flip Flops SN74LV175APWG4
IC FF D-TYPE SNGL 4BIT 16TSSOP

IC FF D-TYPE SNGL 4BIT 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LV175APWG4 SN74LV175APWG4 SN74LV175APWG4
Product Name SN74LV175A Quadruple D-Type Flip-Flops With Clear Flip Flops Logic - Flip Flops
Flip-Flop Type D D
Supply Voltage 2.5V; 3.3V; 5V; 2.5,3.3,5 2V ~ 5.5V
Propagation Delay 20 ns
fMAX 70 MHz 165 MHz
Operating Current 0.0200 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AVC16374DGGRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
View Details
74ACT16823 18-Bit Bus-Interface Flip-Flops with 3-State Outputs - 74ACT16823DL - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.9 ns
View Details
5 suppliers
SN74ABT162823A 18-Bit Bus-Interface Flip-Flops With 3-State Outputs - 74ABT162823ADGGRG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 7.5 ns
View Details
4 suppliers
SN54F374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9759001QRA - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 10 ns
View Details
2 suppliers