Texas Instruments Logic - Logic - Flip Flops - 74ALVTH16374GRE4 74ALVTH16374GRE4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1131006-74ALVTH16374 GRE4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1131006-74ALVTH16374 GRE4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74ALVTH16374GRE4
1131006-74ALVTH16374GRE4
Logic - Logic - Flip Flops - 74ALVTH16374GRE4 1131006-74ALVTH16374GRE4
Manufacturer: Texas Instruments Win Source Part Number: 1131006-74ALVTH16374 GRE4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1131006-74ALVTH16374GRE4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1131006-74ALVTH16374GRE4
Product Name Logic - Logic - Flip Flops - 74ALVTH16374GRE4
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 5472DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Flip Flops - 100351SC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 375 MHz
View Details
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Single D-type flip-flop; positive-edge trigger - 74AHCT1G79GW,125 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
8 suppliers