CMOS 64-Stage Static Shift Register 16-TSSOP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1159635-CD4031BPW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Shift Register, D-Type 1 Element 4 Bit 16-TSSOP
Texas Instruments range of Counters & Shift Registers from the 4000 Series CMOS Logic Family
Package Type = TSSOP
Logic Function = Shift Register
Number of Stages = 64
Logic Family = 4000
Mounting Type = Surface Mount
Operation Mode = Serial
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 3 V
Maximum Operating Supply Voltage = 18 V
Delivery on production packaging - Tube. This product is non-returnable.
Texas Instruments range of Counters & Shift Registers from the 4000 Series CMOS Logic Family
Package Type = TSSOP
Logic Function = Shift Register
Number of Stages = 64
Logic Family = 4000
Mounting Type = Surface Mount
Operation Mode = Serial
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 3 V
Maximum Operating Supply Voltage = 18 V
Serial In Serial Out, 4000/14000/40000 Series, 64-Bit, Right Direction, Complementary Output, CMOS, PDSO16
IC SHFT REG STAT 64STG 16-TSSOP
IC SHFT REG STAT 64STG 16-TSSOP
TEXAS INSTRUMENTS CD4031BPW Shift Register, Serial to Serial, 1 Element, TSSOP, 16 Pins, 3 V, 18 V
Shift Register, D-Type 1 Element 4 Bit 16-TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | RS Components, Ltd. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD4031BPW | 1159635-CD4031BPW | CD4031BPW-ND | 8096197P | CD4031BPW | CD4031BPW | CD4031BPW | 815-CD4031BPW | CD4031BPW |
| Product Name | CD4031B CMOS 64-Stage Static Shift Register | Logic - Logic - Shift Registers - CD4031BPW | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers | TEXAS INSTRUMENTS CD4031BPW Shift Register, Serial to Serial, 1 Element, TSSOP, 16 Pins, 3 V, 18 V | Shift Registers | ||
| Supply Voltage | 3V; 18 | 3V ~ 18V | 3V; 3.3V; 3.6V; 5V; 18 V, 3 V | 1.8V | 1.5V; 5V; 5V | 1.8V; 3V ~ 18V | |||
| Package Type | Other; PDIP,SO,TSSOP | TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP; SZIP; Other | SOP; SSOP; TSSOP; Other; TSSOP16 | SSOP; TSSOP | SSOP; Other; 16-TSSOP (0.173, 4.40mm Width) | SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | ||
| Logic Family | CMOS; CD4000 | CMOS | CMOS | CMOS; CMOS | |||||
| Clock Frequency | 8 MHz | 12 MHz | |||||||
| Propagation Delay | 220 ns | 180 ns |