Texas Instruments CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register CD74ACT164M96G4

Description
8-Bit Serial-In/Parallel-O ut Shift Register 14-SOIC -55 to 125
Request a Quote Datasheet
Description
8-Bit Serial-In/Parallel-O ut Shift Register 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register - CD74ACT164M96G4 - Texas Instruments
Dallas, TX, United States
CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register
CD74ACT164M96G4
CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register CD74ACT164M96G4
8-Bit Serial-In/Parallel-O ut Shift Register 14-SOIC -55 to 125

8-Bit Serial-In/Parallel-Out Shift Register 14-SOIC -55 to 125

Buy Now Datasheet
Shift Registers - CD74ACT164M96G4-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
CD74ACT164M96G4-ND
Shift Registers CD74ACT164M96G4-ND
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
CD74ACT164M96G4
Counter Shift Registers CD74ACT164M96G4
Counter Shift Registers 8-Bit Ser-In/Prl-Out Shift Register

Counter Shift Registers 8-Bit Ser-In/Prl-Out Shift Register

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - CD74ACT164M96G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD74ACT164M96G4
Integrated Circuits (ICs) - Logic - Shift Registers CD74ACT164M96G4
IC 8BIT SHIFT REGISTER 14-SOIC

IC 8BIT SHIFT REGISTER 14-SOIC

Supplier's Site
Shift Registers - CD74ACT164M96G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74ACT164M96G4
Shift Registers CD74ACT164M96G4
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now
Logic - Shift Registers - CD74ACT164M96G4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD74ACT164M96G4
Logic - Shift Registers CD74ACT164M96G4
IC 8BIT SHIFT REGISTER 14-SOIC

IC 8BIT SHIFT REGISTER 14-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD74ACT164M96G4 CD74ACT164M96G4-ND CD74ACT164M96G4 CD74ACT164M96G4 CD74ACT164M96G4 CD74ACT164M96G4
Product Name CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register Shift Registers Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Logic - Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 5V; 4.5 4.5V ~ 5.5V 4.5V ~ 5.5V
Package Type Other; PDIP,SOIC SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Logic Family TTL; CMOS; ACT
Clock Frequency 90 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT162646ATPVCT - 130890-74FCT162646ATPVCT - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Output Characteristics Push-Pull
Package Type SOP; SSOP; Other; 56-SSOP
View Details
Shift Registers - 74LS323PC - Quarktwin Technology Ltd.
View Details
2 suppliers
Shift Registers - 54LS195ADM - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
View Details