Texas Instruments CD4014B CMOS 8-Stage Static Shift Register CD4014BM96

Description
CMOS 8-Stage Static Shift Register 16-SOIC -55 to 125
Request a Quote
Description
CMOS 8-Stage Static Shift Register 16-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD4014BM96 is an 8-stage static shift register in a 16-pin SOIC package, operating over a temperature range of -55 to 125°C. It is supplied in a 2500-piece tape and reel format with a 330.0 mm reel diameter, and meets RoHS standards with lead-free NIPDAU finish and Level-1-260C-UNLIM moisture sensitivity rating.

Datasheet Summary
Powered by GS/AI

The CD4014BM96 is an 8-stage static shift register in a 16-pin SOIC package, operating over a temperature range of -55 to 125°C. It is supplied in a 2500-piece tape and reel format with a 330.0 mm reel diameter, and meets RoHS standards with lead-free NIPDAU finish and Level-1-260C-UNLIM moisture sensitivity rating.

Suppliers

Company
Product
Description
Supplier Links
CD4014B CMOS 8-Stage Static Shift Register - CD4014BM96 - Texas Instruments
Dallas, TX, United States
CD4014B CMOS 8-Stage Static Shift Register
CD4014BM96
CD4014B CMOS 8-Stage Static Shift Register CD4014BM96
CMOS 8-Stage Static Shift Register 16-SOIC -55 to 125

CMOS 8-Stage Static Shift Register 16-SOIC -55 to 125

Buy Now Datasheet
Shift Registers - 296-31488-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-31488-2-ND
Shift Registers 296-31488-2-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - 296-31488-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-31488-6-ND
Shift Registers 296-31488-6-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - 296-31488-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-31488-1-ND
Shift Registers 296-31488-1-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - CD4014BM96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD4014BM96
Integrated Circuits (ICs) - Logic - Shift Registers CD4014BM96
IC STATIC SHFT REG 8STG 16SOIC

IC STATIC SHFT REG 8STG 16SOIC

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Shifting Register
CD4014BM96
Logic ICs >> Shifting Register CD4014BM96
8 3V~18V 1 ParallelorSerialtoSe rial SOIC-16 Shifting Register ROHS

8 3V~18V 1 ParallelorSerialtoSerial SOIC-16 Shifting Register ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
CD4014BM96
Counter Shift Registers CD4014BM96
Counter Shift Registers CMOS 8-Stage Static Shift Register

Counter Shift Registers CMOS 8-Stage Static Shift Register

Buy Now Datasheet
Shift Registers - CD4014BM96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD4014BM96
Shift Registers CD4014BM96
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now
Logic - Shift Registers - CD4014BM96 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD4014BM96
Logic - Shift Registers CD4014BM96
IC STATIC SHFT REG 8STG 16SOIC

IC STATIC SHFT REG 8STG 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD4014BM96 296-31488-2-ND CD4014BM96 CD4014BM96 CD4014BM96 CD4014BM96 CD4014BM96
Product Name CD4014B CMOS 8-Stage Static Shift Register Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic ICs >> Shifting Register Counter Shift Registers Shift Registers Logic - Shift Registers
Supply Voltage 3V; 18 3V ~ 18V 1.8V 3V~18V 1.8V; 3V ~ 18V
Package Type Other; PDIP,SO,SOIC,TSSOP SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family CMOS; CD4000
Clock Frequency 8 MHz
Propagation Delay 160 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - 74AVCH16T245ZQLR - 006675-74AVCH16T245ZQLR - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type BGA; Other; 56-BGA MICROSTAR JUNIOR (7.0x4.5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CD4035B-MIL CMOS 4-Stage Parallel In/Parallel Out Shift Register - 8101701EA - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP
Logic Family CMOS; CD4000
View Details
3 suppliers
CD4094B CMOS 8-Stage Shift-and-Store Bus Register - CD4094BPWR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
9 suppliers