Texas Instruments Logic - Logic - Translators, Level Shifters - 74AVC4T245QRGYRQ1 74AVC4T245QRGYRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 076152-74AVC4T245QRG YRQ1 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 380Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.2V to 3.6V Voltage - VCCB: 1.2V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 16-VQFN (4x4) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 076152-74AVC4T245QRG YRQ1 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 380Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.2V to 3.6V Voltage - VCCB: 1.2V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 16-VQFN (4x4) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - 74AVC4T245QRGYRQ1 - 076152-74AVC4T245QRGYRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - 74AVC4T245QRGYRQ1
076152-74AVC4T245QRGYRQ1
Logic - Logic - Translators, Level Shifters - 74AVC4T245QRGYRQ1 076152-74AVC4T245QRGYRQ1
Manufacturer: Texas Instruments Win Source Part Number: 076152-74AVC4T245QRG YRQ1 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 380Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.2V to 3.6V Voltage - VCCB: 1.2V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 16-VQFN (4x4) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 076152-74AVC4T245QRGYRQ1
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Data Rate: 380Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 1.2V to 3.6V
Voltage - VCCB: 1.2V to 3.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 16-VQFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 076152-74AVC4T245QRGYRQ1
Product Name Logic - Logic - Translators, Level Shifters - 74AVC4T245QRGYRQ1
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74F194PC - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details
8-bit serial-in, parallel-out shift register - 74HC164PW,118 - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7
Features ESD Protection
View Details
9 suppliers
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details