Texas Instruments CD54HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register CD54HC164F

Description
High Speed CMOS Logic 8-Bit Serial-In/Parallel-O ut Shift Register 14-CDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Bit Serial-In/Parallel-O ut Shift Register 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register - CD54HC164F - Texas Instruments
Dallas, TX, United States
CD54HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register
CD54HC164F
CD54HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register CD54HC164F
High Speed CMOS Logic 8-Bit Serial-In/Parallel-O ut Shift Register 14-CDIP -55 to 125

High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register 14-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Shift Registers - CD54HC164F - 1159932-CD54HC164F - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD54HC164F
1159932-CD54HC164F
Logic - Logic - Shift Registers - CD54HC164F 1159932-CD54HC164F
Manufacturer: Texas Instruments Win Source Part Number: 1159932-CD54HC164F Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159932-CD54HC164F
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now
Shift Registers - CD54HC164F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD54HC164F
Shift Registers CD54HC164F
Shift Element Bit

Shift Element Bit

Buy Now Datasheet
Shift Registers - CD54HC164F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD54HC164F
Shift Registers CD54HC164F
Shift Shift Register 1 Element 8 Bit 14-CDIP

Shift Shift Register 1 Element 8 Bit 14-CDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD54HC164F
Integrated Circuits (ICs) - Logic - Shift Registers CD54HC164F
HIGH SPEED CMOS LOGIC 8-BIT SERI

HIGH SPEED CMOS LOGIC 8-BIT SERI

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD54HC164F 1159932-CD54HC164F CD54HC164F CD54HC164F CD54HC164F
Product Name CD54HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register Logic - Logic - Shift Registers - CD54HC164F Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 2 2V ~ 6V
Package Type Other; CDIP,WAFERSALE DIP; Other; 14-CDIP (0.300\", 7.62mm)
Logic Family CMOS; HC
Clock Frequency 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54S194 4-Bit Bidirectional Universal Shift Registers - 7604001EA - Texas Instruments
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 4.5
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 93L38DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
CD4035B-MIL CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP
Logic Family CMOS; CD4000
View Details
3 suppliers
CD54ACT164 8-Bit Serial-In/Parallel-Out Shift Register - CD54ACT164F3A - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V; 4.5
Package Type Other; CDIP
View Details
5 suppliers