Texas Instruments SN54ALS323 8-Bit Universal Shift/Storage Registers With Synchronous Clear And 3-ST Outputs 8302102SA

Description
8-Bit Universal Shift/Storage Registers With Synchronous Clear And 3-ST Outputs 20-CFP -55 to 125
Request a Quote Datasheet
Description
8-Bit Universal Shift/Storage Registers With Synchronous Clear And 3-ST Outputs 20-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54ALS323 8-Bit Universal Shift/Storage Registers With Synchronous Clear And 3-ST Outputs - 8302102SA - Texas Instruments
Dallas, TX, United States
SN54ALS323 8-Bit Universal Shift/Storage Registers With Synchronous Clear And 3-ST Outputs
8302102SA
SN54ALS323 8-Bit Universal Shift/Storage Registers With Synchronous Clear And 3-ST Outputs 8302102SA
8-Bit Universal Shift/Storage Registers With Synchronous Clear And 3-ST Outputs 20-CFP -55 to 125

8-Bit Universal Shift/Storage Registers With Synchronous Clear And 3-ST Outputs 20-CFP -55 to 125

Buy Now Datasheet
Shift Registers - 8302102SA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
8302102SA
Shift Registers 8302102SA
Shift Register, Bidirectional 1 Element 8 Bit 20-CFP

Shift Register, Bidirectional 1 Element 8 Bit 20-CFP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
8302102SA
Integrated Circuits (ICs) - Logic - Shift Registers 8302102SA
8-BIT UNIVERSAL SHIFT/STORAGE RE

8-BIT UNIVERSAL SHIFT/STORAGE RE

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers
Product Number 8302102SA 8302102SA 8302102SA
Product Name SN54ALS323 8-Bit Universal Shift/Storage Registers With Synchronous Clear And 3-ST Outputs Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Register Type Universal Universal
Supply Voltage 4.5 4.5V ~ 5.5V
Output Characteristics 3-State 3-State; Tri-State
Package Type Other; CDIP,CFP,LCCC Other; 20-CFlatpack
Logic Family TTL; ALS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - 74FCT162646ATPVCG4 - 1131402-74FCT162646ATPVCG4 - Win Source Electronics
Specs
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State
Package Type SSOP
View Details
CD74ACT299 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset - CD74ACT299M96 - Texas Instruments
Specs
Register Type Universal
Supply Voltage 5V; 4.5
Output Characteristics 3-State
View Details
7 suppliers
Shift Registers - 4021BDM - Quarktwin Technology Ltd.
Specs
Register Type Parallel In / Serial Out
Package Type DIP; Other; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 4015BDM - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers