Texas Instruments CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register CD74AC164E

Description
8-Bit Serial-In/Parallel-O ut Shift Register 14-PDIP -55 to 125
Request a Quote Datasheet
Description
8-Bit Serial-In/Parallel-O ut Shift Register 14-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD74AC164E - Texas Instruments
Dallas, TX, United States
CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register
CD74AC164E
CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register CD74AC164E
8-Bit Serial-In/Parallel-O ut Shift Register 14-PDIP -55 to 125

8-Bit Serial-In/Parallel-Out Shift Register 14-PDIP -55 to 125

Buy Now Datasheet
Shift Registers - 296-4235-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-4235-5-ND
Shift Registers 296-4235-5-ND
Shift Shift Register 1 Element 8 Bit 14-PDIP

Shift Shift Register 1 Element 8 Bit 14-PDIP

Buy Now Datasheet
 - 6629786 - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced CMOS logic. Operating Voltage: 1.5 to 5.5 V and 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = PDIP Logic Function = Shift Register Number of Stages = 8 Logic Family = AC Mounting Type = Through Hole Operation Mode = Serial to Parallel Number of Elements = 1 Pin Count = 14 Minimum Operating Supply Voltage = 1.5 V Maximum Operating Supply Voltage = 5.5 V

Advanced CMOS logic. Operating Voltage: 1.5 to 5.5 V and 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = PDIP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = AC
Mounting Type = Through Hole
Operation Mode = Serial to Parallel
Number of Elements = 1
Pin Count = 14
Minimum Operating Supply Voltage = 1.5 V
Maximum Operating Supply Voltage = 5.5 V

Supplier's Site
 - 6629786P - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced CMOS logic. Operating Voltage: 1.5 to 5.5 V and 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = PDIP Logic Function = Shift Register Number of Stages = 8 Logic Family = AC Mounting Type = Through Hole Operation Mode = Serial to Parallel Number of Elements = 1 Pin Count = 14 Minimum Operating Supply Voltage = 1.5 V Maximum Operating Supply Voltage = 5.5 V Delivery on production packaging - Tube. This product is non-returnable.

Advanced CMOS logic. Operating Voltage: 1.5 to 5.5 V and 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = PDIP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = AC
Mounting Type = Through Hole
Operation Mode = Serial to Parallel
Number of Elements = 1
Pin Count = 14
Minimum Operating Supply Voltage = 1.5 V
Maximum Operating Supply Voltage = 5.5 V
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
Shift Registers - CD74AC164E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74AC164E
Shift Registers CD74AC164E
Shift Shift Register 1 Element 8 Bit 14-PDIP

Shift Shift Register 1 Element 8 Bit 14-PDIP

Buy Now
Logic, 8Bit Ser/par Regist, 14Dip; Logic Family / Base Number Texas Instruments - 36AJ8585 - Newark, An Avnet Company
Chicago, IL, United States
Logic, 8Bit Ser/par Regist, 14Dip; Logic Family / Base Number Texas Instruments
36AJ8585
Logic, 8Bit Ser/par Regist, 14Dip; Logic Family / Base Number Texas Instruments 36AJ8585
LOGIC, 8BIT SER/PAR REGIST, 14DIP; Logic Family / Base Number:74AC164; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of Pins:14Pins; Supply Voltage RoHS Compliant: Yes

LOGIC, 8BIT SER/PAR REGIST, 14DIP; Logic Family / Base Number:74AC164; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of Pins:14Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site
IC, 8BIT SIPO SHIFT REGISTER, DIP-14 - More Details - 815-CD74AC164E - Utmel Electronic Limited
Hong Kong, China
IC, 8BIT SIPO SHIFT REGISTER, DIP-14 - More Details
815-CD74AC164E
IC, 8BIT SIPO SHIFT REGISTER, DIP-14 - More Details 815-CD74AC164E
IC, 8BIT SIPO SHIFT REGISTER, DIP-14 - More Details

IC, 8BIT SIPO SHIFT REGISTER, DIP-14 - More Details

Supplier's Site
Integrated Circuits (ICs) - Logic - Shift Registers - CD74AC164E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD74AC164E
Integrated Circuits (ICs) - Logic - Shift Registers CD74AC164E
IC 8-BIT SER/PAR REGIST 14-DIP

IC 8-BIT SER/PAR REGIST 14-DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey RS Components, Ltd. Quarktwin Technology Ltd. Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD74AC164E 296-4235-5-ND 6629786 CD74AC164E 36AJ8585 815-CD74AC164E CD74AC164E
Product Name CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register Shift Registers Shift Registers Logic, 8Bit Ser/par Regist, 14Dip; Logic Family / Base Number Texas Instruments IC, 8BIT SIPO SHIFT REGISTER, DIP-14 - More Details Integrated Circuits (ICs) - Logic - Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5 1.5V ~ 5.5V 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 1.5 V 1.5V ~ 5.5V 3V
Package Type Other; PDIP,SOIC DIP; PDIP; Other; "14-DIP (0.300"", 7.62mm)" PDIP DIP; Other; 14-DIP (0.300\", 7.62mm) DIP; Other; 14-DIP (0.300, 7.62mm)
Logic Family CMOS; AC Advanced CMOS CMOS; CMOS
Clock Frequency 100 MHz 75 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD4034B CMOS 8-Stage Static Bidirectional Parallel/Serial Input/Output Bus Register - CD4034BM - Texas Instruments
Specs
Shift Direction Bidirectional
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
6 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 5491ADM - Acme Chip Technology Co., Limited
Specs
Package Type Other; 14-CDIP (0.300, 7.62mm)
View Details
2 suppliers
CD54HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs - 5962-8780601RA - Texas Instruments
Specs
Register Type Universal
Supply Voltage 2
Package Type Other; CDIP,WAFERSALE
View Details
3 suppliers
CD4015B CMOS Dual 4-Stage Static Shift Register - CD4015BPW - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers