Texas Instruments Logic - Logic - Shift Registers - CD74ACT299MG4 CD74ACT299MG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1160142-CD74ACT299MG 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1160142-CD74ACT299MG 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - CD74ACT299MG4 - 1160142-CD74ACT299MG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD74ACT299MG4
1160142-CD74ACT299MG4
Logic - Logic - Shift Registers - CD74ACT299MG4 1160142-CD74ACT299MG4
Manufacturer: Texas Instruments Win Source Part Number: 1160142-CD74ACT299MG 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160142-CD74ACT299MG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1160142-CD74ACT299MG4
Product Name Logic - Logic - Shift Registers - CD74ACT299MG4
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74AC299MTC - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 8
View Details
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Shift Registers - 74VHC595PW118 - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 5.5V
Output Characteristics 3-State; Tri-State
View Details
Interface - Interface - Drivers, Receivers, Transceivers - 74FCT162646CTPVCT - 1131403-74FCT162646CTPVCT - Win Source Electronics
Specs
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State
Package Type SSOP
View Details