Texas Instruments SN54ALS299 8-Bit Universal Shift/Storage Registers With 3-State Outputs 83021012A

Description
8-Bit Universal Shift/Storage Registers With 3-State Outputs 20-LCCC -55 to 125
Request a Quote Datasheet
Description
8-Bit Universal Shift/Storage Registers With 3-State Outputs 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54ALS299 8-Bit Universal Shift/Storage Registers With 3-State Outputs - 83021012A - Texas Instruments
Dallas, TX, United States
SN54ALS299 8-Bit Universal Shift/Storage Registers With 3-State Outputs
83021012A
SN54ALS299 8-Bit Universal Shift/Storage Registers With 3-State Outputs 83021012A
8-Bit Universal Shift/Storage Registers With 3-State Outputs 20-LCCC -55 to 125

8-Bit Universal Shift/Storage Registers With 3-State Outputs 20-LCCC -55 to 125

Buy Now Datasheet
Logic - Logic - Shift Registers - 83021012A - 1133941-83021012A - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 83021012A
1133941-83021012A
Logic - Logic - Shift Registers - 83021012A 1133941-83021012A
Manufacturer: Texas Instruments Win Source Part Number: 1133941-83021012A Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1133941-83021012A
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now
Shift Registers - 83021012A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
83021012A
Shift Registers 83021012A
Shift Register, Multiplexed 1 Element 8 Bit 20-LCCC (8.89x8.89)

Shift Register, Multiplexed 1 Element 8 Bit 20-LCCC (8.89x8.89)

Buy Now Datasheet
Shift Registers - 83021012A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
83021012A
Shift Registers 83021012A
Shift Element Bit

Shift Element Bit

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
83021012A
Integrated Circuits (ICs) - Logic - Shift Registers 83021012A
8-BIT UNIVERSAL SHIFT/STORAGE RE

8-BIT UNIVERSAL SHIFT/STORAGE RE

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 83021012A 1133941-83021012A 83021012A 83021012A 83021012A
Product Name SN54ALS299 8-Bit Universal Shift/Storage Registers With 3-State Outputs Logic - Logic - Shift Registers - 83021012A Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Register Type Universal Universal
Supply Voltage 4.5 4.5V ~ 5.5V
Output Characteristics 3-State 3-State; Tri-State
Package Type Other; CDIP,CFP,LCCC Other; 20-CLCC
Logic Family TTL; ALS
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Shift Registers - CD4015BM96G4 - 202331-CD4015BM96G4 - Win Source Electronics
Specs
Supply Voltage 3 V ~ 18 V
Output Characteristics Push-Pull
Package Type SOIC; Other; 16-SOIC
View Details
Shift Registers - 100341WFQMLV - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.2V ~ 5.7V
Output Characteristics Push-Pull
View Details
2 suppliers
Shift Registers - 74194PC - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Push-Pull
View Details
2 suppliers