CMOS Dual 4-Stage Static Shift Register 16-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 012820-CD4015BM96
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Purpose: Serial to Parallel
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Shift Shift Register 2 Element 4 Bit 16-SOIC
Shift Shift Register 2 Element 4 Bit 16-SOIC
Shift Shift Register 2 Element 4 Bit 16-SOIC
Counter Shift Registers CMOS Dual 4-Stage Static Shift Reg
Shift Shift Register 2 Element 4 Bit 16-SOIC
IC DUAL STATIC SHFT REG 16-SOIC
IC DUAL STATIC SHFT REG 16-SOIC
4 3V~18V 2 Serialtoparallel SOIC-16 Shifting Register ROHS
| Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD4015BM96 | 012820-CD4015BM96 | 296-25939-6-ND | CD4015BM96 | CD4015BM96 | CD4015BM96 | CD4015BM96 | CD4015BM96 |
| Product Name | CD4015B CMOS Dual 4-Stage Static Shift Register | Logic - Logic - Shift Registers - CD4015BM96 | Shift Registers | Counter Shift Registers | Shift Registers | Logic - Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic ICs >> Shifting Register |
| Supply Voltage | 3V; 18 | 3 V ~ 18 V | 3V ~ 18V | 1.8V; 3V ~ 18V | 1.8V | 3V~18V | ||
| Package Type | Other; PDIP,SO,SOIC,TSSOP | SOIC; Other; 16-SOIC | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC | ||
| Logic Family | CMOS; CD4000 | |||||||
| Clock Frequency | 8 MHz | |||||||
| Propagation Delay | 160 ns |