Texas Instruments SN54HC164 8-Bit Parallel-Out Serial Shift Registers 84162012A

Description
8-Bit Parallel-Out Serial Shift Registers 20-LCCC -55 to 125
Request a Quote Datasheet
Description
8-Bit Parallel-Out Serial Shift Registers 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54HC164 8-Bit Parallel-Out Serial Shift Registers - 84162012A - Texas Instruments
Dallas, TX, United States
SN54HC164 8-Bit Parallel-Out Serial Shift Registers
84162012A
SN54HC164 8-Bit Parallel-Out Serial Shift Registers 84162012A
8-Bit Parallel-Out Serial Shift Registers 20-LCCC -55 to 125

8-Bit Parallel-Out Serial Shift Registers 20-LCCC -55 to 125

Buy Now Datasheet
 - 84162012A - Rochester Electronics
Newburyport, MA, United States
SN54HC164 8-Bit Parallel-Out Serial Shift Registers

SN54HC164 8-Bit Parallel-Out Serial Shift Registers

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
84162012A
Integrated Circuits (ICs) - Logic - Shift Registers 84162012A
8-BIT PARALLEL-OUT SERIAL SHIFT

8-BIT PARALLEL-OUT SERIAL SHIFT

Supplier's Site
Shift Registers - 84162012A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
84162012A
Shift Registers 84162012A
Shift Shift Register 1 Element 8 Bit 20-LCCC (8.89x8.89)

Shift Shift Register 1 Element 8 Bit 20-LCCC (8.89x8.89)

Buy Now Datasheet
Shift Registers - 84162012A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
84162012A
Shift Registers 84162012A
Shift Element Bit

Shift Element Bit

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 84162012A 84162012A 84162012A 84162012A 84162012A
Product Name SN54HC164 8-Bit Parallel-Out Serial Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Shift Registers
Supply Voltage 2 2V ~ 6V
Package Type Other; CFP,CDIP,LCCC LCCC; Other; LCCC20 Other; 20-CLCC
Logic Family CMOS; HC
Clock Frequency 28 MHz
Propagation Delay 38 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS165A-SP Parallel-Load 8-Bit Shift Registers - 5962-7700601VEA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP
Logic Family TTL; LS
View Details
CD4094B CMOS 8-Stage Shift-and-Store Bus Register - CD4094BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
5 suppliers
SN54LS673 16-Bit Shift Registers - 5962-8860201JA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,LCCC
Logic Family TTL; LS
View Details
CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register - CD74HC195NSR - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; HC
View Details
7 suppliers