4-Bit Synchronous Binary Counters 16-TSSOP -40 to 85
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
IC BINARY COUNTER 4-BIT 16TSSOP
IC 4BIT SYNC BINRY COUNTR16TSSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74LV163APWT | 296-SN74LV163APWTTR-ND | SN74LV163APWT | SN74LV163APWT | SN74LV163APWT |
| Product Name | SN74LV163A 4-Bit Synchronous Binary Counters | Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers |
| Counter Category | Synchronous | Synchronous | Synchronous | ||
| Supply Voltage | 3.3V; 5V; 5.5 | 2 V ~ 5.5 V | |||
| Package Type | SO,SOIC,SSOP,TSSOP,TVSOP,VQFN | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | SSOP | |
| Logic Family | LV-A | ||||
| Number of Stages (Bits) | 4 bits |