CMOS Decade Counter with 10 Decoded Outputs in a 16-pin SOIC package, operating from -55°C to 125°C.
CMOS Decade Counter with 10 Decoded Outputs 16-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1159584-CD4017BM
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-SOIC
IC 10-OUT DECADE COUNTER 16SOIC
IC DECADE COUNTER 10BIT 16SOIC
LOGIC, 10-OUT DECADE COUNTER, 16SOIC; Logic Family / Base Number:CD4017; Counter Type:Decade / Divider; Clock Frequency:11MHz; Count Maximum:5; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V;RoHS Compliant: Yes
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD4017BM | 1159584-CD4017BM | 296-32868-5-ND | CD4017BM | CD4017BM | 36AJ8507 | CD4017BM |
| Product Name | CD4017B CMOS Decade Counter with 10 Decoded Outputs | Logic - Logic - Counters, Dividers - CD4017BM | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic, 10-Out Decade Counter, 16Soic; Logic Family / Base Number Texas Instruments | Counters, Dividers |
| Counter Type | BCD/Decade Counter | BCD/Decade Counter | Decade / Divider | ||||
| Supply Voltage | 3V; 18 | 3V; 3V | 1.8V; 3 V ~ 18 V | ||||
| Package Type | PDIP,SO,SOIC,TSSOP | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |||
| Logic Family | CD4000 | ||||||
| Number of Stages (Bits) | 10 bits |