Texas Instruments SN74LV163A 4-Bit Synchronous Binary Counters SN74LV163ANSR

Description
4-Bit Synchronous Binary Counters 16-SO -40 to 85
Request a Quote Datasheet
Description
4-Bit Synchronous Binary Counters 16-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV163A 4-Bit Synchronous Binary Counters - SN74LV163ANSR - Texas Instruments
Dallas, TX, United States
SN74LV163A 4-Bit Synchronous Binary Counters
SN74LV163ANSR
SN74LV163A 4-Bit Synchronous Binary Counters SN74LV163ANSR
4-Bit Synchronous Binary Counters 16-SO -40 to 85

4-Bit Synchronous Binary Counters 16-SO -40 to 85

Buy Now Datasheet
Counters, Dividers - 296-28722-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-28722-2-ND
Counters, Dividers 296-28722-2-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Buy Now Datasheet
Counters, Dividers - 296-28722-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-28722-1-ND
Counters, Dividers 296-28722-1-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1258937-SN74LV163ANSR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1258937-SN74LV163ANSR
Integrated Circuits (ICs) - Logic - Counters, Dividers 1258937-SN74LV163ANSR
Win Source Part Number: 1258937-SN74LV163ANS R Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74LV Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Synchronous Timing: Synchronous Count Rate: 90 MHz Voltage - Supply: 2 V ~ 5.5 V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74LV163ANSRE4,-SN 74LV163ANSRG4,SN74LV 163ANSRE4,SN74LV163A NSR,SN74LV163ANSRG4, 296-28722-6,296-2872 2-2,-SN74LV163ANSRG4 R,SN74LV163ANSRE4,29 6-28722-1,-SN74LV163 ANSRR,-SN74LV163ANSR E4R,-296-28722-1,SN7 4LV163ANSRG4 Base Product Number: 74LV163

Win Source Part Number: 1258937-SN74LV163ANSR
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74LV
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Synchronous
Timing: Synchronous
Count Rate: 90 MHz
Voltage - Supply: 2 V ~ 5.5 V
Package / Case: 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74LV163ANSRE4,-SN74LV163ANSRG4,SN74LV163ANSRE4,SN74LV163ANSR,SN74LV163ANSRG4,296-28722-6,296-28722-2,-SN74LV163ANSRG4R,SN74LV163ANSRE4,296-28722-1,-SN74LV163ANSRR,-SN74LV163ANSRE4R,-296-28722-1,SN74LV163ANSRG4
Base Product Number: 74LV163

Buy Now Datasheet
Counters, Dividers - SN74LV163ANSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74LV163ANSR
Counters, Dividers SN74LV163ANSR
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74LV163ANSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74LV163ANSR
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74LV163ANSR
IC BINARY COUNTER 4-BIT 16SO

IC BINARY COUNTER 4-BIT 16SO

Supplier's Site
Logic - Counters, Dividers - SN74LV163ANSR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74LV163ANSR
Logic - Counters, Dividers SN74LV163ANSR
IC COUNTR BIN SYNC 4BIT 16SO

IC COUNTR BIN SYNC 4BIT 16SO

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74LV163ANSR 296-28722-2-ND 1258937-SN74LV163ANSR SN74LV163ANSR SN74LV163ANSR SN74LV163ANSR
Product Name SN74LV163A 4-Bit Synchronous Binary Counters Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers
Counter Category Synchronous Synchronous Synchronous
Supply Voltage 3.3V; 5V; 5.5 2 V ~ 5.5 V 2 V ~ 5.5 V
Package Type SO,SOIC,SSOP,TSSOP,TVSOP,VQFN SOIC; "16-SOIC (0.209"", 5.30mm Width)" SOIC SOIC; 16-SOIC (0.209\", 5.30mm Width) SOIC
Logic Family LV-A
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

 - 40193BDC - Rochester Electronics
Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Package Type DIP; CDIP16
View Details
SN54HC4024 Asynchronous 7-Bit Binary Counters - 8601201CA - Texas Instruments
Specs
Counter Category Asynchronous
Package Type CDIP,LCCC
Logic Family HC
View Details
3 suppliers
CD4040B CMOS 12-Stage Ripple-Carry Binary Counter/Divider - CD4040BM96G4 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family CD4000
View Details
CD74HC161 High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset - CD74HC161M96 - Texas Instruments
Specs
Counter Category Asynchronous
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC
View Details
7 suppliers