Synchronous 8-Bit Up/Down Binary Counters 24-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 136309-SN74ALS869NT
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Direction: Up, Down
Reset: Synchronous
Timing: Synchronous
Count Rate: 35MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-PDIP
Binary Counter, ALS Series, Synchronous, Positive Edge Triggered, 8-Bit, Bidirectional, TTL, PDIP24
IC BINARY COUNTER 8-BIT 24DIP
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-PDIP
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74ALS869NT | 136309-SN74ALS869NT | 296-5091-5-ND | SN74ALS869NT | SN74ALS869NT | SN74ALS869NT |
| Product Name | SN74ALS869 Synchronous 8-Bit Up/Down Binary Counters | Logic - Logic - Counters, Dividers - SN74ALS869NT | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | |
| Counter Category | Synchronous | Synchronous | Synchronous | |||
| Counter Direction | Bidirectional | Bidirectional | Bidirectional | |||
| Supply Voltage | 5V; 5.5 | 4.5 V ~ 5.5 V | 4.5 V ~ 5.5 V | |||
| Package Type | PDIP,SOIC | DIP; PDIP; 24-PDIP | DIP; "24-DIP (0.300"", 7.62mm)" | DIP; DIP24 | DIP; 24-DIP (0.300\", 7.62mm) | |
| Logic Family | ALS | TTL |