Texas Instruments SN74LV163A 4-Bit Synchronous Binary Counters SN74LV163ADBR

Description
4-Bit Synchronous Binary Counters 16-SSOP -40 to 85
Request a Quote Datasheet
Description
4-Bit Synchronous Binary Counters 16-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV163A 4-Bit Synchronous Binary Counters - SN74LV163ADBR - Texas Instruments
Dallas, TX, United States
SN74LV163A 4-Bit Synchronous Binary Counters
SN74LV163ADBR
SN74LV163A 4-Bit Synchronous Binary Counters SN74LV163ADBR
4-Bit Synchronous Binary Counters 16-SSOP -40 to 85

4-Bit Synchronous Binary Counters 16-SSOP -40 to 85

Buy Now Datasheet
Counters, Dividers - 296-12345-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-12345-2-ND
Counters, Dividers 296-12345-2-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP

Buy Now Datasheet
Counters, Dividers - 296-12345-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-12345-6-ND
Counters, Dividers 296-12345-6-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP

Buy Now Datasheet
Counters, Dividers - 296-12345-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-12345-1-ND
Counters, Dividers 296-12345-1-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1258929-SN74LV163ADBR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1258929-SN74LV163ADBR
Integrated Circuits (ICs) - Logic - Counters, Dividers 1258929-SN74LV163ADBR
Win Source Part Number: 1258929-SN74LV163ADB R Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74LV Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Synchronous Timing: Synchronous Count Rate: 90 MHz Voltage - Supply: 2 V ~ 5.5 V Package / Case: 16-SSOP (0.209", 5.30mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74LV163ADBRR,-296 -12345-1,-296-12345- 1R,-SN74LV163ADBRE4R ,-SN74LV163ADBRE4,29 6-12345-6,296-12345- 2R,SN74LV163ADBRE4,2 96-12345-1,296-12345 -2,SN74LV163ADBRG4,2 156-SN74LV163ADBR,TE XTISSN74LV163ADBR,-S N74LV163ADBRG4R,296- 12345-6R,-SN74LV163A DBRG4,SN74LV163ADBRE 4,SN74LV163ADBRG4,29 6-12345-1R,-296-1234 5-1 Base Product Number: 74LV163

Win Source Part Number: 1258929-SN74LV163ADBR
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74LV
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Synchronous
Timing: Synchronous
Count Rate: 90 MHz
Voltage - Supply: 2 V ~ 5.5 V
Package / Case: 16-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74LV163ADBRR,-296-12345-1,-296-12345-1R,-SN74LV163ADBRE4R,-SN74LV163ADBRE4,296-12345-6,296-12345-2R,SN74LV163ADBRE4,296-12345-1,296-12345-2,SN74LV163ADBRG4,2156-SN74LV163ADBR,TEXTISSN74LV163ADBR,-SN74LV163ADBRG4R,296-12345-6R,-SN74LV163ADBRG4,SN74LV163ADBRE4,SN74LV163ADBRG4,296-12345-1R,-296-12345-1
Base Product Number: 74LV163

Buy Now Datasheet
Logic - Counters, Dividers - SN74LV163ADBR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74LV163ADBR
Logic - Counters, Dividers SN74LV163ADBR
IC SYNCH BINARY COUNTERS 16SSOP

IC SYNCH BINARY COUNTERS 16SSOP

Supplier's Site Datasheet
Counters, Dividers - SN74LV163ADBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74LV163ADBR
Counters, Dividers SN74LV163ADBR
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74LV163ADBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74LV163ADBR
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74LV163ADBR
IC BINARY COUNTER 4-BIT 16SSOP

IC BINARY COUNTER 4-BIT 16SSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74LV163ADBR 296-12345-2-ND 1258929-SN74LV163ADBR SN74LV163ADBR SN74LV163ADBR SN74LV163ADBR
Product Name SN74LV163A 4-Bit Synchronous Binary Counters Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous Synchronous Synchronous
Supply Voltage 3.3V; 5V; 5.5 2 V ~ 5.5 V 2 V ~ 5.5 V
Package Type SO,SOIC,SSOP,TSSOP,TVSOP,VQFN SSOP; "16-SSOP (0.209"", 5.30mm Width)" SSOP SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width) SSOP
Logic Family LV-A
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC192 High Speed CMOS Logic Presettable Synchronous 4-Bit BCD Decade Up/Down Counters - 5962-8780801EA - Texas Instruments
Specs
Features Presettable
Counter Type BCD/Decade Counter
Counter Category Synchronous
View Details
CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BPWRG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
6 suppliers
CD4029B CMOS Presettable Up/Down Counter - CD4029BMG4 - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 5V; 18
View Details
2 suppliers