Texas Instruments CD4029B CMOS Presettable Up/Down Counter CD4029BMG4

Description
CMOS Presettable Up/Down Counter 16-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Presettable Up/Down Counter 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4029B CMOS Presettable Up/Down Counter - CD4029BMG4 - Texas Instruments
Dallas, TX, United States
CD4029B CMOS Presettable Up/Down Counter
CD4029BMG4
CD4029B CMOS Presettable Up/Down Counter CD4029BMG4
CMOS Presettable Up/Down Counter 16-SOIC -55 to 125

CMOS Presettable Up/Down Counter 16-SOIC -55 to 125

Buy Now Datasheet
 - CD4029BMG4 - Rochester Electronics
Newburyport, MA, United States
Binary Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, CMOS, PDSO16

Binary Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, CMOS, PDSO16

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics
Product Category Logic Counters Logic Counters
Product Number CD4029BMG4 CD4029BMG4
Product Name CD4029B CMOS Presettable Up/Down Counter
Features Presettable
Counter Direction Bidirectional Bidirectional
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP SOP; SOP16
Logic Family CD4000 CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - CD4060BMW-MIL - Quarktwin Technology Ltd.
Specs
Supply Voltage 1.5V; 3 V ~ 15 V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Clock Frequency 10 MHz
View Details
2 suppliers
CD40160B CMOS Synchronous Programmable 4-Bit Decade Counter With Asynchronous Clear - CD40160BF3A - Texas Instruments
Specs
Features Programmable
Counter Type BCD/Decade Counter
Counter Category Synchronous; Asynchronous; Synchronous / Asynchronous
View Details
3 suppliers
CD54HC40103 High Speed CMOS Logic 8-Stage Synchronous Down Counters - CD54HC40103F3A - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 6
Package Type CDIP,WAFERSALE
View Details
5 suppliers
CD4518B CMOS Dual BCD Up-Counter - CD4518BE - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
8 suppliers