Texas Instruments SN74LV161A 4-Bit Synchronous Binary Counters SN74LV161APWT

Description
4-Bit Synchronous Binary Counters 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
4-Bit Synchronous Binary Counters 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV161A 4-Bit Synchronous Binary Counters - SN74LV161APWT - Texas Instruments
Dallas, TX, United States
SN74LV161A 4-Bit Synchronous Binary Counters
SN74LV161APWT
SN74LV161A 4-Bit Synchronous Binary Counters SN74LV161APWT
4-Bit Synchronous Binary Counters 16-TSSOP -40 to 85

4-Bit Synchronous Binary Counters 16-TSSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN74LV161APWT - 1100135-SN74LV161APWT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74LV161APWT
1100135-SN74LV161APWT
Logic - Logic - Counters, Dividers - SN74LV161APWT 1100135-SN74LV161APWT
Manufacturer: Texas Instruments Win Source Part Number: 1100135-SN74LV161APW T Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 95MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100135-SN74LV161APWT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 95MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Counters, Dividers - 296-SN74LV161APWTCT-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-SN74LV161APWTCT-ND
Counters, Dividers 296-SN74LV161APWTCT-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now Datasheet
Counters, Dividers - 296-SN74LV161APWTTR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-SN74LV161APWTTR-ND
Counters, Dividers 296-SN74LV161APWTTR-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now Datasheet
Logic - Counters, Dividers - SN74LV161APWT - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74LV161APWT
Logic - Counters, Dividers SN74LV161APWT
IC 4BIT SYNC BINRY COUNTR16TSSOP

IC 4BIT SYNC BINRY COUNTR16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74LV161APWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74LV161APWT
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74LV161APWT
IC BINARY COUNTER 4-BIT 16TSSOP

IC BINARY COUNTER 4-BIT 16TSSOP

Supplier's Site
Counters, Dividers - SN74LV161APWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74LV161APWT
Counters, Dividers SN74LV161APWT
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74LV161APWT 1100135-SN74LV161APWT 296-SN74LV161APWTCT-ND SN74LV161APWT SN74LV161APWT SN74LV161APWT
Product Name SN74LV161A 4-Bit Synchronous Binary Counters Logic - Logic - Counters, Dividers - SN74LV161APWT Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Counter Category Synchronous Synchronous; Asynchronous Synchronous
Supply Voltage 3.3V; 5V; 5.5 2 V ~ 5.5 V 2 V ~ 5.5 V
Package Type SO,SOIC,SSOP,TSSOP,TVSOP SOP; SSOP; TSSOP; 16-TSSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SSOP SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Logic Family LV-A
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC163 High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset - CD54HC163F3A - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 6
Package Type CDIP
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Counters, Dividers - 9310PC - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
SN74ALS161B Synchronous 4-Bit Binary Counters - SN74ALS161BDRE4 - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5V; 5.5
Package Type PDIP,SO,SOIC
View Details
6 suppliers
CD4520B CMOS Dual Binary Up-Counter - CD4520BPWR - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
7 suppliers