Texas Instruments SN74ALS161B Synchronous 4-Bit Binary Counters SN74ALS161BDRE4

Description
Synchronous 4-Bit Binary Counters 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Synchronous 4-Bit Binary Counters 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS161B Synchronous 4-Bit Binary Counters - SN74ALS161BDRE4 - Texas Instruments
Dallas, TX, United States
SN74ALS161B Synchronous 4-Bit Binary Counters
SN74ALS161BDRE4
SN74ALS161B Synchronous 4-Bit Binary Counters SN74ALS161BDRE4
Synchronous 4-Bit Binary Counters 16-SOIC 0 to 70

Synchronous 4-Bit Binary Counters 16-SOIC 0 to 70

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1259036-SN74ALS161BDRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1259036-SN74ALS161BDRE4
Integrated Circuits (ICs) - Logic - Counters, Dividers 1259036-SN74ALS161BDRE4
Win Source Part Number: 1259036-SN74ALS161BD RE4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74ALS Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 40 MHz Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ALS161

Win Source Part Number: 1259036-SN74ALS161BDRE4
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74ALS
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 40 MHz
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74ALS161

Buy Now Datasheet
Counters, Dividers - SN74ALS161BDRE4-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
SN74ALS161BDRE4-ND
Counters, Dividers SN74ALS161BDRE4-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Logic - Counters, Dividers - SN74ALS161BDRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74ALS161BDRE4
Logic - Counters, Dividers SN74ALS161BDRE4
IC COUNTER DEC/BIN 4BIT 16-SOIC

IC COUNTER DEC/BIN 4BIT 16-SOIC

Supplier's Site Datasheet
Counters, Dividers - SN74ALS161BDRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74ALS161BDRE4
Counters, Dividers SN74ALS161BDRE4
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74ALS161BDRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74ALS161BDRE4
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74ALS161BDRE4
IC BINARY COUNTER 4-BIT 16SOIC

IC BINARY COUNTER 4-BIT 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74ALS161BDRE4 1259036-SN74ALS161BDRE4 SN74ALS161BDRE4-ND SN74ALS161BDRE4 SN74ALS161BDRE4 SN74ALS161BDRE4
Product Name SN74ALS161B Synchronous 4-Bit Binary Counters Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous Synchronous; Asynchronous Synchronous
Supply Voltage 5V; 5.5 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type PDIP,SO,SOIC SOIC SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family ALS
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD40161B CMOS Synchronous Programmable 4-Bit Binary Counter with Asynchronous Clear - CD40161BEE4 - Texas Instruments
Specs
Features Programmable
Counter Category Synchronous; Asynchronous; Synchronous / Asynchronous
Supply Voltage 3V; 5V; 18
View Details
CD4017B CMOS Decade Counter with 10 Decoded Outputs - CD4017BPWR - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
8 suppliers
CD4029B CMOS Presettable Up/Down Counter - CD4029BPWR - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 5V; 18
View Details
7 suppliers
CD74HCT4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter - CD74HCT4024MG4 - Texas Instruments
Specs
Supply Voltage 5V; 5.5
Package Type PDIP,SOIC
Logic Family HCT
View Details
2 suppliers