Texas Instruments CD54HC163 High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset CD54HC163F3A

Description
High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset 16-CDIP -55 to 125
Request a Quote
Description
High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset 16-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD54HC163 is a high-speed CMOS logic 4-bit binary counter featuring synchronous reset capabilities. It operates within a temperature range of -55°C to 125°C and is designed for applications requiring precise counting and loading operations. The device includes two count enable inputs, PE and TE, which facilitate n-bit cascading, allowing for the connection of multiple counters. The CD54HC163 supports synchronous counting and loading, with all operations triggered by the clock's negative-to-positive transition. It features a look-ahead carry function that simplifies cascading and enhances counting speed. The counter can be reset synchronously with the clock, ensuring reliable operation in various applications. With a fanout of 10 LSTTL loads for standard outputs and 15 LSTTL loads for bus driver outputs, the CD54HC163 is suitable for high-performance digital circuits. The device is compatible with both CMOS and LSTTL logic levels, making it versatile for integration into existing systems.

Datasheet Summary
Powered by GS/AI

The CD54HC163 is a high-speed CMOS logic 4-bit binary counter featuring synchronous reset capabilities. It operates within a temperature range of -55°C to 125°C and is designed for applications requiring precise counting and loading operations. The device includes two count enable inputs, PE and TE, which facilitate n-bit cascading, allowing for the connection of multiple counters. The CD54HC163 supports synchronous counting and loading, with all operations triggered by the clock's negative-to-positive transition. It features a look-ahead carry function that simplifies cascading and enhances counting speed. The counter can be reset synchronously with the clock, ensuring reliable operation in various applications. With a fanout of 10 LSTTL loads for standard outputs and 15 LSTTL loads for bus driver outputs, the CD54HC163 is suitable for high-performance digital circuits. The device is compatible with both CMOS and LSTTL logic levels, making it versatile for integration into existing systems.

Suppliers

Company
Product
Description
Supplier Links
CD54HC163 High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset - CD54HC163F3A - Texas Instruments
Dallas, TX, United States
CD54HC163 High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset
CD54HC163F3A
CD54HC163 High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset CD54HC163F3A
High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset 16-CDIP -55 to 125

High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset 16-CDIP -55 to 125

Buy Now Datasheet
Counters, Dividers - CD54HC163F3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD54HC163F3A
Counters, Dividers CD54HC163F3A
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD54HC163F3A
Integrated Circuits (ICs) - Logic - Counters, Dividers CD54HC163F3A
HIGH SPEED CMOS LOGIC 4-BIT BINA

HIGH SPEED CMOS LOGIC 4-BIT BINA

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters
Product Number CD54HC163F3A CD54HC163F3A CD54HC163F3A
Product Name CD54HC163 High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous
Supply Voltage 6 2 V ~ 6 V
Package Type CDIP DIP; 16-CDIP (0.300\", 7.62mm)
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

CD4518B CMOS Dual BCD Up-Counter - CD4518BEE4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
4 suppliers
SN54LS193 Synchronous 4-Bit Up/Down Counters (Dual Clock With Clear) - 7600601FA - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5.25
View Details
3 suppliers
SN54LS193 Synchronous 4-Bit Up/Down Counters (Dual Clock With Clear) - 76006012A - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5.25
View Details
3 suppliers
CD4040B CMOS 12-Stage Ripple-Carry Binary Counter/Divider - CD4040B-W - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family CD4000
View Details