Texas Instruments SN74LV161A 4-Bit Synchronous Binary Counters SN74LV161APW

Description
4-Bit Synchronous Binary Counters 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
4-Bit Synchronous Binary Counters 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV161A 4-Bit Synchronous Binary Counters - SN74LV161APW - Texas Instruments
Dallas, TX, United States
SN74LV161A 4-Bit Synchronous Binary Counters
SN74LV161APW
SN74LV161A 4-Bit Synchronous Binary Counters SN74LV161APW
4-Bit Synchronous Binary Counters 16-TSSOP -40 to 85

4-Bit Synchronous Binary Counters 16-TSSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN74LV161APW - 1255172-SN74LV161APW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74LV161APW
1255172-SN74LV161APW
Logic - Logic - Counters, Dividers - SN74LV161APW 1255172-SN74LV161APW
Manufacturer: Texas Instruments Win Source Part Number: 1255172-SN74LV161APW Packaging: Tube Mounting Style: SMD Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 95MHz Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: 74LV161 Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1255172-SN74LV161APW
Packaging: Tube
Mounting Style: SMD
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 95MHz
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: 74LV161
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V

Buy Now
Counters, Dividers - 296-SN74LV161APW-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-SN74LV161APW-ND
Counters, Dividers 296-SN74LV161APW-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74LV161APW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74LV161APW
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74LV161APW
IC BINARY COUNTER 4-BIT 16TSSOP

IC BINARY COUNTER 4-BIT 16TSSOP

Supplier's Site
Counters, Dividers - SN74LV161APW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74LV161APW
Counters, Dividers SN74LV161APW
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74LV161APW 1255172-SN74LV161APW 296-SN74LV161APW-ND SN74LV161APW SN74LV161APW
Product Name SN74LV161A 4-Bit Synchronous Binary Counters Logic - Logic - Counters, Dividers - SN74LV161APW Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Counter Category Synchronous Synchronous; Asynchronous
Supply Voltage 3.3V; 5V; 5.5 2V ~ 5.5V 2 V ~ 5.5 V
Package Type SO,SOIC,SSOP,TSSOP,TVSOP SSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SSOP SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Logic Family LV-A
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD40161B CMOS Synchronous Programmable 4-Bit Binary Counter with Asynchronous Clear - CD40161BNSR - Texas Instruments
Specs
Features Programmable
Counter Category Synchronous; Asynchronous; Synchronous / Asynchronous
Supply Voltage 3V; 5V; 18
View Details
7 suppliers
CD54HC40103 High Speed CMOS Logic 8-Stage Synchronous Down Counters - CD54HC40103F3A - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 6
Package Type CDIP,WAFERSALE
View Details
5 suppliers
CY74FCT163T Synchronous 4-Bit Binary Counter - CY74FCT163CTSOC - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5V; 5.25
Package Type SOIC,SSOP
View Details
6 suppliers
CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs - CD74HC4017PWRE4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details