Texas Instruments SN74LV161A 4-Bit Synchronous Binary Counters SN74LV161ADR

Description
4-Bit Synchronous Binary Counters 16-SOIC -40 to 85
Request a Quote
Description
4-Bit Synchronous Binary Counters 16-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LV161ADR is a 4-bit synchronous binary counter designed for 2-V to 5.5-V VCC operation, featuring synchronous counting, programmable preset, and asynchronous clear. It is packaged in a 16-pin SOIC (D) with a maximum propagation delay of 9.5 ns at 5 V, and supports mixed-mode voltage operation on all ports. The device includes carry output for n-bit cascading and complies with JESD 78, Class II for latch-up performance and JESD 22 for ESD protection against 2000-V human-body model, 200-V machine model, and 1000-V charged-device model. It operates from -40°C to 85°C and supports partial-power-down mode with Ioff circuitry.

Datasheet Summary
Powered by GS/AI

The SN74LV161ADR is a 4-bit synchronous binary counter designed for 2-V to 5.5-V VCC operation, featuring synchronous counting, programmable preset, and asynchronous clear. It is packaged in a 16-pin SOIC (D) with a maximum propagation delay of 9.5 ns at 5 V, and supports mixed-mode voltage operation on all ports. The device includes carry output for n-bit cascading and complies with JESD 78, Class II for latch-up performance and JESD 22 for ESD protection against 2000-V human-body model, 200-V machine model, and 1000-V charged-device model. It operates from -40°C to 85°C and supports partial-power-down mode with Ioff circuitry.

Suppliers

Company
Product
Description
Supplier Links
SN74LV161A 4-Bit Synchronous Binary Counters - SN74LV161ADR - Texas Instruments
Dallas, TX, United States
SN74LV161A 4-Bit Synchronous Binary Counters
SN74LV161ADR
SN74LV161A 4-Bit Synchronous Binary Counters SN74LV161ADR
4-Bit Synchronous Binary Counters 16-SOIC -40 to 85

4-Bit Synchronous Binary Counters 16-SOIC -40 to 85

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN74LV161ADR - 1255169-SN74LV161ADR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74LV161ADR
1255169-SN74LV161ADR
Logic - Logic - Counters, Dividers - SN74LV161ADR 1255169-SN74LV161ADR
Manufacturer: Texas Instruments Win Source Part Number: 1255169-SN74LV161ADR Series: 74LV-A Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Binary Counter Operating Supply Voltage: 2 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 4 Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 95MHz Family Name: SN74LV161 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): 74LV161D; HD74LV161AFP; HD74LV161AFPEL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1255169-SN74LV161ADR
Series: 74LV-A
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Binary Counter
Operating Supply Voltage: 2 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 4
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 95MHz
Family Name: SN74LV161
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): 74LV161D; HD74LV161AFP; HD74LV161AFPEL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Counters, Dividers - 296-SN74LV161ADRTR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-SN74LV161ADRTR-ND
Counters, Dividers 296-SN74LV161ADRTR-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - 296-SN74LV161ADRCT-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-SN74LV161ADRCT-ND
Counters, Dividers 296-SN74LV161ADRCT-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - 296-SN74LV161ADRDKR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-SN74LV161ADRDKR-ND
Counters, Dividers 296-SN74LV161ADRDKR-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Logic - Counters, Dividers - SN74LV161ADR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74LV161ADR
Logic - Counters, Dividers SN74LV161ADR
IC SYNCH BINARY COUNTERS 16-SOIC

IC SYNCH BINARY COUNTERS 16-SOIC

Supplier's Site Datasheet
Counters, Dividers - SN74LV161ADR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74LV161ADR
Counters, Dividers SN74LV161ADR
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74LV161ADR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74LV161ADR
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74LV161ADR
IC BINARY COUNTER 4-BIT 16SOIC

IC BINARY COUNTER 4-BIT 16SOIC

Supplier's Site
IC SYNCH BINARY COUNTERS 16-SOIC - 815-SN74LV161ADR - Utmel Electronic Limited
Hong Kong, China
IC SYNCH BINARY COUNTERS 16-SOIC
815-SN74LV161ADR
IC SYNCH BINARY COUNTERS 16-SOIC 815-SN74LV161ADR
IC SYNCH BINARY COUNTERS 16-SOIC

IC SYNCH BINARY COUNTERS 16-SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74LV161ADR 1255169-SN74LV161ADR 296-SN74LV161ADRTR-ND SN74LV161ADR SN74LV161ADR SN74LV161ADR 815-SN74LV161ADR
Product Name SN74LV161A 4-Bit Synchronous Binary Counters Logic - Logic - Counters, Dividers - SN74LV161ADR Counters, Dividers Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers IC SYNCH BINARY COUNTERS 16-SOIC
Counter Category Synchronous Synchronous; Asynchronous Synchronous Synchronous
Supply Voltage 3.3V; 5V; 5.5 2 V ~ 5.5 V 2 V ~ 5.5 V 2.5V
Package Type SO,SOIC,SSOP,TSSOP,TVSOP SOIC SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC SOIC; 16-SOIC (0.154, 3.90mm Width)
Logic Family LV-A CMOS; CMOS
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS161B Synchronous 4-Bit Binary Counters - 8302201FA - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5.5
Package Type CDIP,CFP,LCCC
View Details
4 suppliers
Logic - Logic - Counters, Dividers - 74F169N - 053808-74F169N - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; PDIP; 16-PDIP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
CD4040B CMOS 12-Stage Ripple-Carry Binary Counter/Divider - CD4040BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family CD4000
View Details
4 suppliers