Texas Instruments SN54ALS161B Synchronous 4-Bit Binary Counters 8302201FA

Description
Synchronous 4-Bit Binary Counters 16-CFP -55 to 125
Request a Quote Datasheet
Description
Synchronous 4-Bit Binary Counters 16-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54ALS161B Synchronous 4-Bit Binary Counters - 8302201FA - Texas Instruments
Dallas, TX, United States
SN54ALS161B Synchronous 4-Bit Binary Counters
8302201FA
SN54ALS161B Synchronous 4-Bit Binary Counters 8302201FA
Synchronous 4-Bit Binary Counters 16-CFP -55 to 125

Synchronous 4-Bit Binary Counters 16-CFP -55 to 125

Buy Now Datasheet
 - 8302201FA - Rochester Electronics
Newburyport, MA, United States
SN54ALS161B Synchronous 4-Bit Binary Counters

SN54ALS161B Synchronous 4-Bit Binary Counters

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
8302201FA
Integrated Circuits (ICs) - Logic - Counters, Dividers 8302201FA
SYNCHRONOUS 4-BIT BINARY COUNTER

SYNCHRONOUS 4-BIT BINARY COUNTER

Supplier's Site
Counters, Dividers - 8302201FA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
8302201FA
Counters, Dividers 8302201FA
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CFP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CFP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 8302201FA 8302201FA 8302201FA 8302201FA
Product Name SN54ALS161B Synchronous 4-Bit Binary Counters Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Counter Category Synchronous Synchronous
Supply Voltage 5.5 4.5 V ~ 5.5 V
Package Type CDIP,CFP,LCCC CFP16 16-CFlatpack
Logic Family ALS
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 54F190LMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type 20-CLCC
Clock Frequency 125 MHz
View Details
2 suppliers
CD4059A CMOS Programmable Divide-by-N Counter - CD4059AE - Texas Instruments
Specs
Features Programmable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SOIC
View Details
6 suppliers
CD4510B CMOS Presettable BCD Up/Down Counter - CD4510BE - Texas Instruments
Specs
Features Presettable
Counter Type BCD/Decade Counter
Counter Direction Bidirectional
View Details
8 suppliers
CD4017B CMOS Decade Counter with 10 Decoded Outputs - CD4017BNSR - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
8 suppliers