CMOS 12-stage ripple-carry binary counter/divider in a 16-pin plastic dual-in-line package with an operating temperature range of -55 to 125°C.
CMOS 12-Stage Ripple-Carry Binary Counter/Divider 16-PDIP -55 to 125
IC BINARY COUNTER 12-BIT 16DIP
IC BINARY COUNTER 12-BIT 16DIP
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-PDIP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD4040BEE4 | 296-CD4040BEE4-ND | CD4040BEE4 | CD4040BEE4 |
| Product Name | CD4040B CMOS 12-Stage Ripple-Carry Binary Counter/Divider | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers |
| Supply Voltage | 3V; 5V; 18 | 1.8V; 3 V ~ 18 V | ||
| Package Type | PDIP,SO,SOIC,TSSOP,WAFERSALE | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP (0.300\", 7.62mm) | |
| Logic Family | CD4000 | |||
| Number of Stages (Bits) | 12 bits | |||
| Operating Current | 0.0300 mA |