Texas Instruments SN74LV14A Hex Schmitt-Trigger Inverters SN74LV14ADRG4

Description
Hex Schmitt-Trigger Inverters 14-SOIC -40 to 125
Request a Quote
Description
Hex Schmitt-Trigger Inverters 14-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LV14ADRG4 is a hex Schmitt-trigger inverter designed for operation within a voltage range of 2 V to 5.5 V. It features a maximum propagation delay of 10 ns at 5 V, making it suitable for high-speed applications. The device supports mixed-mode voltage operation on all ports and includes a partial-power-down mode with I_off support. Typical output characteristics include a ground bounce of less than 0.8 V at 3.3 V and an output high undershoot greater than 2.3 V at the same voltage level. The SN74LV14A is suitable for various applications, including network switches, wearable health devices, and LCD TVs. It is available in multiple package types, including SOIC, SSOP, and TSSOP, with a temperature range of -40°C to 125°C.

Datasheet Summary
Powered by GS/AI

The SN74LV14ADRG4 is a hex Schmitt-trigger inverter designed for operation within a voltage range of 2 V to 5.5 V. It features a maximum propagation delay of 10 ns at 5 V, making it suitable for high-speed applications. The device supports mixed-mode voltage operation on all ports and includes a partial-power-down mode with I_off support. Typical output characteristics include a ground bounce of less than 0.8 V at 3.3 V and an output high undershoot greater than 2.3 V at the same voltage level. The SN74LV14A is suitable for various applications, including network switches, wearable health devices, and LCD TVs. It is available in multiple package types, including SOIC, SSOP, and TSSOP, with a temperature range of -40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
SN74LV14A Hex Schmitt-Trigger Inverters - SN74LV14ADRG4 - Texas Instruments
Dallas, TX, United States
SN74LV14A Hex Schmitt-Trigger Inverters
SN74LV14ADRG4
SN74LV14A Hex Schmitt-Trigger Inverters SN74LV14ADRG4
Hex Schmitt-Trigger Inverters 14-SOIC -40 to 125

Hex Schmitt-Trigger Inverters 14-SOIC -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number SN74LV14ADRG4
Product Name SN74LV14A Hex Schmitt-Trigger Inverters
Technology LV-A
Device Type SN74LV14A Hex Schmitt-Trigger Inverters
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-8755001RA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Specialized - 32R1606AR4CTVR - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
SN54ALS04B Hex Inverters - 5962-8684301DA - Texas Instruments
Specs
Technology ALS
Device Type SN54ALS04B Hex Inverters
Supply Voltage Other; 5.5
View Details