The SN74LV126A is a quadruple bus buffer gate designed for operation within a voltage range of 2V to 5.5V. It features independent line drivers with 3-state outputs, allowing for flexible signal management in various applications. The device has a maximum propagation delay of 6.5ns at 5V, ensuring fast signal transmission. It supports mixed-mode voltage operation on all ports and includes back drive protection, making it suitable for live insertion and partial power down modes. This IC is commonly used in applications such as servers, network switches, electronic point of sale systems, televisions, and set-top boxes. The device is available in multiple package types, including TSSOP, which is compact and suitable for surface mounting. The operating temperature range is specified from -40°C to 125°C, providing versatility for different environmental conditions. The SN74LV126A's latch-up performance exceeds 250mA, enhancing its reliability in demanding applications.
Quadruple Bus Buffer Gates With 3-State Outputs 14-TSSOP -40 to 85
Win Source Part Number: 1339035-SN74LV126APW
Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LV
Package: Tube
Standard Package: 90
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 16mA, 16mA
Number of Elements: 4
Number of Bits per Element: 1
Voltage - Supply: 2V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LV126
4-Bit 3-State Buffer IC, CMOS, 74LV Series, TSSOP Product overview: SN74LV126APW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LV126APW can be used for catalog matching and distributor lookup.
Bus Driver, LV/LV-A/LVX/H Series, 4-Func, 1-Bit, True Output, CMOS, PDSO14
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LV126APW | 1339035-SN74LV126APW | 704-SN74LV126APW | SN74LV126APW |
| Product Name | SN74LV126A Quadruple Bus Buffer Gates With 3-State Outputs | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | TSSOP Interface Transceiver IC | |
| Technology | LV-A | |||
| Device Type | Buffer | Receiver; Transceiver; Buffer | Transceiver | Line / Bus Driver |
| Features | RoHS | RoHS | RoHS |