Texas Instruments AM26C31 Quadruple Differential Line Driver AM26C31QDR

Description
Quadruple Differential Line Driver 16-SOIC -40 to 125
Request a Quote Datasheet
Description
Quadruple Differential Line Driver 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM26C31 Quadruple Differential Line Driver - AM26C31QDR - Texas Instruments
Dallas, TX, United States
AM26C31 Quadruple Differential Line Driver
AM26C31QDR
AM26C31 Quadruple Differential Line Driver AM26C31QDR
Quadruple Differential Line Driver 16-SOIC -40 to 125

Quadruple Differential Line Driver 16-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-AM26C31QDR
SOIC Interface Transceiver IC 710-AM26C31QDR
Quadruple differential line driver 16-SOIC -40 to 125 Product overview: AM26C31QDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26C31QDR can be used for catalog matching and distributor lookup.

Quadruple differential line driver 16-SOIC -40 to 125 Product overview: AM26C31QDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26C31QDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - AM26C31QDR - 107322-AM26C31QDR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AM26C31QDR
107322-AM26C31QDR
Interface - Interface - Drivers, Receivers, Transceivers - AM26C31QDR 107322-AM26C31QDR
Manufacturer: Texas Instruments Win Source Part Number: 107322-AM26C31QDR Packaging: Reel - TR Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 107322-AM26C31QDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - AM26C31QDR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
AM26C31QDR
Drivers, Receivers, Transceivers AM26C31QDR
IC DRIVER 4/0 16SOIC

IC DRIVER 4/0 16SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422 Interface IC
AM26C31QDR
RS-422 Interface IC AM26C31QDR
RS-422 Interface IC Quad Diff Line Drvr

RS-422 Interface IC Quad Diff Line Drvr

Buy Now Datasheet
Logic ICs >> Buffer/Driver/Transceiver - AM26C31QDR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Buffer/Driver/Transceiver
AM26C31QDR
Logic ICs >> Buffer/Driver/Transceiver AM26C31QDR
SOIC-16 Buffer/Driver/Transc eiver ROHS

SOIC-16 Buffer/Driver/Transceiver ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number AM26C31QDR 710-AM26C31QDR 107322-AM26C31QDR AM26C31QDR AM26C31QDR AM26C31QDR
Product Name AM26C31 Quadruple Differential Line Driver SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - AM26C31QDR Drivers, Receivers, Transceivers RS-422 Interface IC Logic ICs >> Buffer/Driver/Transceiver
Device Type Line / Bus Driver Transceiver Receiver Driver Transceiver; Buffer
Features RoHS RoHS RoHS RoHS
# of Tx 4 #
# of Rx 0 #
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 2512737-0002R - Quarktwin Technology Ltd.
Specs
Device Type LCD Driver
Features RoHS
View Details
SN54AC14 Hex Schmitt-trigger Inverters - 5962-8762401CA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14 Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
CY54FCT541T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9223705MRA - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54BCT2240 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9093901MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers