Texas Instruments SN74LV07A Hex Buffers/Drivers With Open-Drain Outputs SN74LV07AD

Description
Hex Buffers/Drivers With Open-Drain Outputs 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Hex Buffers/Drivers With Open-Drain Outputs 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV07A Hex Buffers/Drivers With Open-Drain Outputs - SN74LV07AD - Texas Instruments
Dallas, TX, United States
SN74LV07A Hex Buffers/Drivers With Open-Drain Outputs
SN74LV07AD
SN74LV07A Hex Buffers/Drivers With Open-Drain Outputs SN74LV07AD
Hex Buffers/Drivers With Open-Drain Outputs 14-SOIC -40 to 125

Hex Buffers/Drivers With Open-Drain Outputs 14-SOIC -40 to 125

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74LV07AD - 1255105-SN74LV07AD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74LV07AD
1255105-SN74LV07AD
Interface - Interface - Drivers, Receivers, Transceivers - SN74LV07AD 1255105-SN74LV07AD
Manufacturer: Texas Instruments Win Source Part Number: 1255105-SN74LV07AD Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 16mA Number of Elements: 6 Number of Bits per Element: 1 Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Communications & Networking Family Part Number: 74LV07 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1255105-SN74LV07AD
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 16mA
Number of Elements: 6
Number of Bits per Element: 1
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Communications & Networking
Family Part Number: 74LV07
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V

Buy Now
Singapore, Singapore
16mA SOIC Interface Transceiver IC
704-SN74LV07AD
16mA SOIC Interface Transceiver IC 704-SN74LV07AD
6-Bit Buffer/Driver, Open-Drain, CMOS, 16mA, 7.5ns, SOIC Product overview: SN74LV07AD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16mA, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16mA, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LV07AD can be used for catalog matching and distributor lookup.

6-Bit Buffer/Driver, Open-Drain, CMOS, 16mA, 7.5ns, SOIC Product overview: SN74LV07AD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16mA, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16mA, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LV07AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74LV07AD 1255105-SN74LV07AD 704-SN74LV07AD
Product Name SN74LV07A Hex Buffers/Drivers With Open-Drain Outputs Interface - Interface - Drivers, Receivers, Transceivers - SN74LV07AD 16mA SOIC Interface Transceiver IC
Technology LV-A
Device Type Buffer Buffer Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504QEA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
AM26LS33AM Quadruple Differential Line Receiver - 5962-7802004M2A - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
2 suppliers