Texas Instruments SN74LV06A Hex Inverter Buffers/Drivers With Open-Drain Outputs SN74LV06ADGVR

Description
Hex Inverter Buffers/Drivers With Open-Drain Outputs 14-TVSOP -40 to 85
Request a Quote
Description
Hex Inverter Buffers/Drivers With Open-Drain Outputs 14-TVSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LV06ADGVR is a hex inverter buffer/driver with open-drain outputs, designed for operation within a voltage range of 2 V to 5.5 V. It features a maximum propagation delay of 6.5 ns at 5 V and supports mixed-mode voltage operation across all ports. The device's outputs are disabled during power-up and power-down when inputs are tied to V_{CC}. It provides low output ground bounce, with a typical V_{OLP} of less than 0.8 V at 3.3 V, and a typical output high undershoot (V_{OHV}) greater than 2.3 V at the same voltage. The SN74LV06ADGVR is suitable for various applications, including servers, telecom infrastructures, and consumer electronics. It requires pull-up resistors for proper operation and can be used to implement active-low wired-OR or active-high wired-AND functions. The device is available in a 14-pin TVSOP package and operates within a temperature range of -40°C to 125°C.

Datasheet Summary
Powered by GS/AI

The SN74LV06ADGVR is a hex inverter buffer/driver with open-drain outputs, designed for operation within a voltage range of 2 V to 5.5 V. It features a maximum propagation delay of 6.5 ns at 5 V and supports mixed-mode voltage operation across all ports. The device's outputs are disabled during power-up and power-down when inputs are tied to V_{CC}. It provides low output ground bounce, with a typical V_{OLP} of less than 0.8 V at 3.3 V, and a typical output high undershoot (V_{OHV}) greater than 2.3 V at the same voltage. The SN74LV06ADGVR is suitable for various applications, including servers, telecom infrastructures, and consumer electronics. It requires pull-up resistors for proper operation and can be used to implement active-low wired-OR or active-high wired-AND functions. The device is available in a 14-pin TVSOP package and operates within a temperature range of -40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
SN74LV06A Hex Inverter Buffers/Drivers With Open-Drain Outputs - SN74LV06ADGVR - Texas Instruments
Dallas, TX, United States
SN74LV06A Hex Inverter Buffers/Drivers With Open-Drain Outputs
SN74LV06ADGVR
SN74LV06A Hex Inverter Buffers/Drivers With Open-Drain Outputs SN74LV06ADGVR
Hex Inverter Buffers/Drivers With Open-Drain Outputs 14-TVSOP -40 to 85

Hex Inverter Buffers/Drivers With Open-Drain Outputs 14-TVSOP -40 to 85

Buy Now Datasheet
 - SN74LV06ADGVR - Rochester Electronics
Newburyport, MA, United States
Inverter, LV/LV-A/LVX/H Series, 6-Func, 1-Input, CMOS, PDSO14

Inverter, LV/LV-A/LVX/H Series, 6-Func, 1-Input, CMOS, PDSO14

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics
Product Category IC Interfaces IC Interfaces
Product Number SN74LV06ADGVR SN74LV06ADGVR
Product Name SN74LV06A Hex Inverter Buffers/Drivers With Open-Drain Outputs
Technology LV-A
Device Type Buffer
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN55LVDS33-SP High-Speed Differential Receiver - 5962-0724801VFA - Texas Instruments
Specs
Technology LVDS
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604Q2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
Specialized - 34R3430-4CVR - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
SN54HC125 Quadruple Bus Buffer Gates With 3-State Outputs - 5962-8772101CA - Texas Instruments
Specs
Technology HC
Device Type Buffer
Supply Voltage Other; 6
View Details