Texas Instruments SN54ALS541 Octal Buffers And Line Drivers With 3-State Outputs 5962-89602012A

Description
Octal Buffers And Line Drivers With 3-State Outputs 20-LCCC -55 to 125
Request a Quote
Description
Octal Buffers And Line Drivers With 3-State Outputs 20-LCCC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal buffers and line drivers with 3-state outputs in a 20-pin LCCC package, operating from -55°C to 125°C, with a supply voltage range of 4.5 V to 5.5 V and high-level output current of -15 mA. The device features true data output and 2-input NOR gate control for output enable, with inputs and outputs on opposite sides of the package to facilitate PCB layout.

Datasheet Summary
Powered by GS/AI

Octal buffers and line drivers with 3-state outputs in a 20-pin LCCC package, operating from -55°C to 125°C, with a supply voltage range of 4.5 V to 5.5 V and high-level output current of -15 mA. The device features true data output and 2-input NOR gate control for output enable, with inputs and outputs on opposite sides of the package to facilitate PCB layout.

Suppliers

Company
Product
Description
Supplier Links
SN54ALS541 Octal Buffers And Line Drivers With 3-State Outputs - 5962-89602012A - Texas Instruments
Dallas, TX, United States
SN54ALS541 Octal Buffers And Line Drivers With 3-State Outputs
5962-89602012A
SN54ALS541 Octal Buffers And Line Drivers With 3-State Outputs 5962-89602012A
Octal Buffers And Line Drivers With 3-State Outputs 20-LCCC -55 to 125

Octal Buffers And Line Drivers With 3-State Outputs 20-LCCC -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number 5962-89602012A
Product Name SN54ALS541 Octal Buffers And Line Drivers With 3-State Outputs
Technology ALS
Unlock Full Specs
to access all available technical data

Similar Products

 - 40097BDC - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers
SN74AVC16334 16-Bit Universal Bus Driver With 3-State Outputs - 74AVC16334DGGRG4 - Texas Instruments
Specs
Technology AVC
Device Type Line / Bus Driver
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3
View Details
SN54BCT2240 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9093901M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Universal Bus Functions - 74ALVCH16525DLRG4 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3.6V; Other; 1.65V ~ 3.6V
View Details