Quadruple 2-Input Positive-Nor Gates 14-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74LV02APWRE4 |
| Product Name | SN74LV02A Quadruple 2-Input Positive-Nor Gates |
| Gate Type | NOR |
| Supply Voltage | 2.5,3.3,5 |
| Logic Family | LV-A |
| Propagation Delay | 19 ns |