Texas Instruments SN74LV00A Quadruple 2-Input Positive-NAND Gates SN74LV00ADBR

Description
Quadruple 2-Input Positive-NAND Gates 14-SSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gates 14-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV00A Quadruple 2-Input Positive-NAND Gates - SN74LV00ADBR - Texas Instruments
Dallas, TX, United States
SN74LV00A Quadruple 2-Input Positive-NAND Gates
SN74LV00ADBR
SN74LV00A Quadruple 2-Input Positive-NAND Gates SN74LV00ADBR
Quadruple 2-Input Positive-NAND Gates 14-SSOP -40 to 85

Quadruple 2-Input Positive-NAND Gates 14-SSOP -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-3751-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3751-1-ND
Gates and Inverters 296-3751-1-ND
NAND Gate IC 4 Channel 14-SSOP

NAND Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Gates and Inverters - 296-3751-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3751-2-ND
Gates and Inverters 296-3751-2-ND
NAND Gate IC 4 Channel 14-SSOP

NAND Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Singapore, Singapore
5.5V SSOP Logic IC
705-SN74LV00ADBR
5.5V SSOP Logic IC 705-SN74LV00ADBR
4-ch 2-input NAND Gate IC, 2-5.5V, 7.5ns, 14-SSOP Product overview: SN74LV00ADBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV00ADBR can be used for catalog matching and distributor lookup.

4-ch 2-input NAND Gate IC, 2-5.5V, 7.5ns, 14-SSOP Product overview: SN74LV00ADBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV00ADBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LV00ADBR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LV00ADBR - 065571-SN74LV00ADBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV00ADBR
065571-SN74LV00ADBR
Logic - Logic - Gates and Inverters - SN74LV00ADBR 065571-SN74LV00ADBR
Manufacturer: Texas Instruments Win Source Part Number: 065571-SN74LV00ADBR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 20μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SSOP Dimension: 14-SSOP (0.209", 5.30mm Width) Supply Voltage - Operating: 2 V to 5.5 V Alternative Parts (Cross-Reference): SN74LV00ARGYR; SN74LV00APWR; SN74LV00ADBR; SN74LV00ADGVR; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065571-SN74LV00ADBR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SSOP
Dimension: 14-SSOP (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): SN74LV00ARGYR; SN74LV00APWR; SN74LV00ADBR; SN74LV00ADGVR;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LV00ADBR
Logic Gates SN74LV00ADBR
Logic Gates Quad 2-In Pos NAND

Logic Gates Quad 2-In Pos NAND

Buy Now Datasheet
Gates and Inverters - SN74LV00ADBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV00ADBR
Gates and Inverters SN74LV00ADBR
NAND Gate IC 4 Channel 14-SSOP

NAND Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV00ADBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV00ADBR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV00ADBR
IC GATE NAND 4CH 2-INP 14SSOP

IC GATE NAND 4CH 2-INP 14SSOP

Supplier's Site
Logic - Gates and Inverters - SN74LV00ADBR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV00ADBR
Logic - Gates and Inverters SN74LV00ADBR
IC GATE NAND 4CH 2-INP 14SSOP

IC GATE NAND 4CH 2-INP 14SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV00ADBR 296-3751-1-ND 705-SN74LV00ADBR SN74LV00ADBR 065571-SN74LV00ADBR SN74LV00ADBR SN74LV00ADBR SN74LV00ADBR SN74LV00ADBR
Product Name SN74LV00A Quadruple 2-Input Positive-NAND Gates Gates and Inverters 5.5V SSOP Logic IC Logic - Logic - Gates and Inverters - SN74LV00ADBR Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NAND NAND NAND; NAND GATE AND; NAND NOT; NAND; NAND Gate NAND; NAND Gate NAND NOT; NAND
Supply Voltage 2.5,3.3,5 2V ~ 5.5V 5.5V 2 V ~ 5.5 V 2V ~ 5.5V 1.5V (Low), 0.5V (High)
Logic Family LV-A CMOS
Propagation Delay 20 ns 7.5 ns 7.5 ns 7.5 ns
Operating Current 0.0200 mA 12 mA 0.0200 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S22DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100302W-QMLV - Acme Chip Technology Co., Limited
Specs
Gate Type OR; NOR
IC Package Type Other; Surface Mount
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100304J-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
View Details
2 suppliers