Decade counter available in a 14-pin PDIP package with an operating temperature range of 0°C to 70°C. The part is surface-mountable and uses NIPDAU lead finish, with no RoHS exemption. Physical dimensions include a tube length of 506 mm, width of 13.97 mm, and thickness of 11230 µm, with a pin alignment groove width of 4.32 mm.
Decade Counter 14-PDIP 0 to 70
Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-PDIP
IC DECADE COUNTER 4-BIT 14DIP
Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-PDIP
IC DECADE COUNTER 14-DIP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74LS90NE4 | 296-36152-5-ND | SN74LS90NE4 | SN74LS90NE4 | SN74LS90NE4 |
| Product Name | SN74LS90 Decade Counter | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers |
| Counter Type | BCD/Decade Counter | BCD/Decade Counter | |||
| Supply Voltage | 5V; 5.25 | 4.75 V ~ 5.25 V | |||
| Package Type | PDIP,SOIC,WAFERSALE | DIP; "14-DIP (0.300"", 7.62mm)" | DIP; 14-DIP (0.300\", 7.62mm) | ||
| Logic Family | LS | ||||
| Number of Stages (Bits) | 4 bits |