Texas Instruments SN54LS590 8-Bit Binary Counters With Output Registers 5962-8751701FA

Description
8-Bit Binary Counters With Output Registers 16-CFP -55 to 125
Request a Quote Datasheet
Description
8-Bit Binary Counters With Output Registers 16-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS590 8-Bit Binary Counters With Output Registers - 5962-8751701FA - Texas Instruments
Dallas, TX, United States
SN54LS590 8-Bit Binary Counters With Output Registers
5962-8751701FA
SN54LS590 8-Bit Binary Counters With Output Registers 5962-8751701FA
8-Bit Binary Counters With Output Registers 16-CFP -55 to 125

8-Bit Binary Counters With Output Registers 16-CFP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Counters
Product Number 5962-8751701FA
Product Name SN54LS590 8-Bit Binary Counters With Output Registers
Supply Voltage 5.25
Package Type CDIP,CFP,LCCC
Logic Family LS
Number of Stages (Bits) 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD54AC161 Synchronous Presettable Binary Counters with Asynchronous Reset - CD54AC161F3A - Texas Instruments
Specs
Features Presettable
Counter Category Synchronous; Asynchronous; Synchronous / Asynchronous
Supply Voltage 1.5V; 5.5
View Details
3 suppliers
CD4521B CMOS 24-Stage Frequency Divider - CD4521BM - Texas Instruments
Specs
Number of Stages (Bits) 7 bits
Clock Frequency 8 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
7 suppliers
Counters, Dividers - 54F169DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Clock Frequency 60 MHz
View Details
2 suppliers